MOSFET 2N-CH 20V 0.2A SOT-563F Product overview: FDY3001NZ from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDY3001NZ can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038495-FDY3001NZ
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-89-6
Maximum Power Dissipation: 446mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 200mA
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 1.1nC @ 4.5V
Max Input Capacitance: 60pF @ 10V
Maximum Rds On at Id,Vgs: 5 Ohm @ 200mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
Mosfet Array 2 N-Channel (Dual) 20V 200mA 446mW Surface Mount SOT-563F
MOSFET 2N-CH 20V 0.2A SOT563F
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 289-FDY3001NZ | 1038495-FDY3001NZ | FDY3001NZ-ND | FDY3001NZ |
| Product Name | 20V 0.2A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDY3001NZ | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | ||
| PD | 446 milliwatts | 446 milliwatts | ||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |