onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDY3000NZ FDY3000NZ

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016224-FDY3000NZ Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Family Name: FDY3000NZ Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-89-6 Maximum Power Dissipation: 446mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 600mA Gate-Source Threshold Voltage: 1.3V @ 250μA Max Gate Charge: 1.1nC @ 4.5V Max Input Capacitance: 60pF @ 10V Maximum Rds On at Id,Vgs: 700 mOhm @ 600mA, 4.5V Alternative Parts (Cross-Reference): Si1024X-E3; Si1024X; SI1024X-T1-GE3; Si1024X-T1-E3; Introduction Date: January 01, 2006 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016224-FDY3000NZ Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Family Name: FDY3000NZ Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-89-6 Maximum Power Dissipation: 446mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 600mA Gate-Source Threshold Voltage: 1.3V @ 250μA Max Gate Charge: 1.1nC @ 4.5V Max Input Capacitance: 60pF @ 10V Maximum Rds On at Id,Vgs: 700 mOhm @ 600mA, 4.5V Alternative Parts (Cross-Reference): Si1024X-E3; Si1024X; SI1024X-T1-GE3; Si1024X-T1-E3; Introduction Date: January 01, 2006 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDY3000NZ - 016224-FDY3000NZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDY3000NZ
016224-FDY3000NZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDY3000NZ 016224-FDY3000NZ
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016224-FDY3000NZ Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Family Name: FDY3000NZ Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-89-6 Maximum Power Dissipation: 446mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 600mA Gate-Source Threshold Voltage: 1.3V @ 250μA Max Gate Charge: 1.1nC @ 4.5V Max Input Capacitance: 60pF @ 10V Maximum Rds On at Id,Vgs: 700 mOhm @ 600mA, 4.5V Alternative Parts (Cross-Reference): Si1024X-E3; Si1024X; SI1024X-T1-GE3; Si1024X-T1-E3; Introduction Date: January 01, 2006 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016224-FDY3000NZ
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: FDY3000NZ
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-89-6
Maximum Power Dissipation: 446mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 600mA
Gate-Source Threshold Voltage: 1.3V @ 250μA
Max Gate Charge: 1.1nC @ 4.5V
Max Input Capacitance: 60pF @ 10V
Maximum Rds On at Id,Vgs: 700 mOhm @ 600mA, 4.5V
Alternative Parts (Cross-Reference): Si1024X-E3; Si1024X; SI1024X-T1-GE3; Si1024X-T1-E3;
Introduction Date: January 01, 2006
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
FET, MOSFET Arrays - FDY3000NZCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDY3000NZCT-ND
FET, MOSFET Arrays FDY3000NZCT-ND
Mosfet Array 2 N-Channel (Dual) 20V 600mA 446mW Surface Mount SOT-563F

Mosfet Array 2 N-Channel (Dual) 20V 600mA 446mW Surface Mount SOT-563F

Buy Now Datasheet
FET, MOSFET Arrays - FDY3000NZTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDY3000NZTR-ND
FET, MOSFET Arrays FDY3000NZTR-ND
Mosfet Array 2 N-Channel (Dual) 20V 600mA 446mW Surface Mount SOT-563F

Mosfet Array 2 N-Channel (Dual) 20V 600mA 446mW Surface Mount SOT-563F

Buy Now Datasheet
Singapore, Singapore
Dual 20V 2.5V MOSFET Transistor
2088-FDY3000NZ
Dual 20V 2.5V MOSFET Transistor 2088-FDY3000NZ
MOSFETs 20V Dual N-Chl 2.5V Spec PwrTrch MOSFET Product overview: FDY3000NZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20V, 2.5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 2.5V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDY3000NZ can be used for catalog matching and distributor lookup.

MOSFETs 20V Dual N-Chl 2.5V Spec PwrTrch MOSFET Product overview: FDY3000NZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20V, 2.5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 2.5V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDY3000NZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, Dual, N, Smd, Sc89; Transistor Polarity Onsemi - 61M6359 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual, N, Smd, Sc89; Transistor Polarity Onsemi
61M6359
Mosfet, Dual, N, Smd, Sc89; Transistor Polarity Onsemi 61M6359
MOSFET, DUAL, N, SMD, SC89; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:600mA; On Resistance Rds(on):0.7ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; No. of Pins:6PinsRoHS Compliant: Yes

MOSFET, DUAL, N, SMD, SC89; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:600mA; On Resistance Rds(on):0.7ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; No. of Pins:6PinsRoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Transistor, Dual N Channel, 600 Ma, 20 V, 700 Mohm, 4.5 V, 1 V Rohs Compliant Onsemi - 87X5262 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, Dual N Channel, 600 Ma, 20 V, 700 Mohm, 4.5 V, 1 V Rohs Compliant Onsemi
87X5262
Mosfet Transistor, Dual N Channel, 600 Ma, 20 V, 700 Mohm, 4.5 V, 1 V Rohs Compliant Onsemi 87X5262
MOSFET Transistor, Dual N Channel, 600 mA, 20 V, 700 mohm, 4.5 V, 1 V RoHS Compliant: Yes

MOSFET Transistor, Dual N Channel, 600 mA, 20 V, 700 mohm, 4.5 V, 1 V RoHS Compliant: Yes

Supplier's Site Datasheet
FET, MOSFET Arrays - FDY3000NZ - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
FDY3000NZ
FET, MOSFET Arrays FDY3000NZ
MOSFET 2N-CH 20V 600MA SOT563F

MOSFET 2N-CH 20V 600MA SOT563F

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 20V Dual N-Chl 2.5V Spec PwrTrch MOSFET

MOSFET 20V Dual N-Chl 2.5V Spec PwrTrch MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDY3000NZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDY3000NZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDY3000NZ
MOSFET 2N-CH 20V 600MA SOT563F

MOSFET 2N-CH 20V 600MA SOT563F

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 016224-FDY3000NZ FDY3000NZCT-ND 2088-FDY3000NZ 61M6359 87X5262 FDY3000NZ FDY3000NZ FDY3000NZ
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDY3000NZ FET, MOSFET Arrays Dual 20V 2.5V MOSFET Transistor Mosfet, Dual, N, Smd, Sc89; Transistor Polarity Onsemi Mosfet Transistor, Dual N Channel, 600 Ma, 20 V, 700 Mohm, 4.5 V, 1 V Rohs Compliant Onsemi FET, MOSFET Arrays MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
V(BR)DSS 20 volts 20 volts
PD 446 milliwatts 630 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SC-89-6 SOT-563, SOT-666 Reel TO-3 TO-3 SOT-563, SOT-666
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1099951 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 19.8 dB
Operating Frequency 0.0 to 18000 MHz
View Details