Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001152-FDY2000PZ
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-89-6
Maximum Power Dissipation: 446mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 350mA
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 1.4nC @ 4.5V
Max Input Capacitance: 100pF @ 10V
Maximum Rds On at Id,Vgs: 1.2 Ohm @ 350mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Dual P-Channel JFET -20V, 350mA, 1.2Ω, Surface Mount Product overview: FDY2000PZ from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, SMD, -20V, 350mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, SMD, -20V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDY2000PZ can be used for catalog matching and distributor lookup.
Mosfet Array 2 P-Channel (Dual) 20V 350mA 446mW Surface Mount SOT-563F
MOSFET -20V Dual P-Channel Spec PwrTrch MOSFET
MOSFET 2P-CH 20V 350MA SOT563F
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 001152-FDY2000PZ | 289-FDY2000PZ | FDY2000PZTR-ND | FDY2000PZ | FDY2000PZ |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDY2000PZ | P-Channel Dual SMD -20V MOSFET Transistor | FET, MOSFET Arrays | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | |||
| V(BR)DSS | 20 volts | ||||
| PD | 446 milliwatts | 625 milliwatts |