MOSFETs -20VSgl P-Ch -2.5V Spec PwrTrch MOSFET Product overview: FDY101PZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -2.5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -2.5V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDY101PZ can be used for catalog matching and distributor lookup.
P-Channel 20V 150mA (Ta) 625mW (Ta) Surface Mount SC-89-3
P-Channel 20V 150mA (Ta) 625mW (Ta) Surface Mount SC-89-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 117163-FDY101PZ
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 625mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-89-3
Dimension: SC-89, SOT-490
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 150mA (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 1.4nC @ 4.5V
Max Input Capacitance: 100pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 8 Ohm @ 150mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
MOSFET -20VSgl P-Ch -2.5V Spec PwrTrch MOSFET
MOSFET Transistor, P Channel, 150 mA, 20 V, 8 ohm, -4.5 V, -1 V RoHS Compliant: Yes
MOSFET P-CH 20V 150MA SC89-3
MOSFET P-CH 20V 150MA SC89-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 2088-FDY101PZ | FDY101PZCT-ND | 117163-FDY101PZ | FDY101PZ | 61M6355 | FDY101PZ | FDY101PZ |
| Product Name | -2.5V MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDY101PZ | MOSFET | Mosfet Transistor, P Channel, 150 Ma, 20 V, 8 Ohm, -4.5 V, -1 V Rohs Compliant Onsemi | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | P-Channel | P-Channel; P-Channel | ||
| MOSFET Operating Mode | Enhancement | ||||||
| Transconductance | 7.00E-4 kS | ||||||
| PD | 630 milliwatts | 625 milliwatts | 625 milliwatts | ||||
| Package Type | Reel | SC-89, SOT-490 | SOT3; SC-89-3 | TO-3 | SC-89, SOT-490 | SC-89, SOT-490 |