onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays FDWS9420-F085

Description
Win Source Part Number: 1104858-FDWS9420-F08 5 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 40V Current - Continuous Drain (Id) @ 25°C: 20A (Tc) Rds On (Max) @ Id, Vgs: 5.8mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power - Max: 75W Package / Case: 8-PowerTDFN Supplier Device Package: 8-PQFN (5x6) Gate Charge (Qg) (Max) @ Vgs: 43nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 2100pF @ 20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): FDWS9420-F085FDWS942 0F085; FDWS9420_F085; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: FDWS9420_F085,FDWS94 20_F085-ND Base Product Number: FDWS9 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1104858-FDWS9420-F08 5 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 40V Current - Continuous Drain (Id) @ 25°C: 20A (Tc) Rds On (Max) @ Id, Vgs: 5.8mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power - Max: 75W Package / Case: 8-PowerTDFN Supplier Device Package: 8-PQFN (5x6) Gate Charge (Qg) (Max) @ Vgs: 43nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 2100pF @ 20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): FDWS9420-F085FDWS942 0F085; FDWS9420_F085; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: FDWS9420_F085,FDWS94 20_F085-ND Base Product Number: FDWS9 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1104858-FDWS9420-F085 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1104858-FDWS9420-F085
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1104858-FDWS9420-F085
Win Source Part Number: 1104858-FDWS9420-F08 5 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 40V Current - Continuous Drain (Id) @ 25°C: 20A (Tc) Rds On (Max) @ Id, Vgs: 5.8mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power - Max: 75W Package / Case: 8-PowerTDFN Supplier Device Package: 8-PQFN (5x6) Gate Charge (Qg) (Max) @ Vgs: 43nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 2100pF @ 20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): FDWS9420-F085FDWS942 0F085; FDWS9420_F085; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: FDWS9420_F085,FDWS94 20_F085-ND Base Product Number: FDWS9 Product Status: Obsolete

Win Source Part Number: 1104858-FDWS9420-F085
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 40V
Current - Continuous Drain (Id) @ 25°C: 20A (Tc)
Rds On (Max) @ Id, Vgs: 5.8mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power - Max: 75W
Package / Case: 8-PowerTDFN
Supplier Device Package: 8-PQFN (5x6)
Gate Charge (Qg) (Max) @ Vgs: 43nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 2100pF @ 20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): FDWS9420-F085FDWS9420F085; FDWS9420_F085;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: FDWS9420_F085,FDWS9420_F085-ND
Base Product Number: FDWS9
Product Status: Obsolete

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDWS9420-F085
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDWS9420-F085
MOSFET 2N-CH 40V 20A 8PQFN

MOSFET 2N-CH 40V 20A 8PQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1104858-FDWS9420-F085 FDWS9420-F085
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRFN7110TR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type 8-PowerTDFN
Transistor Grade / Operating Range Automotive
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details