Win Source Part Number: 1059017-FDWS86369-F0
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101, PowerTrench®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 80 V
Current - Continuous Drain (Id) @ 25°C: 65A (Tc)
Rds On (Max) @ Id, Vgs: 7.5mOhm @ 65A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 107W (Tj)
Package / Case: 8-PowerVDFN
Supplier Device Package: Power56
Gate Charge (Qg) (Max) @ Vgs: 46 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2470 pF @ 40 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): BSC072N08NS5ATMA1; BSC061N08NS5ATMA1; FDMS86369_F085; DMT6007LFG-7; STD110N8F6; SIJ482DP-T1-GE3FDWS8
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: FDWS86369_F085DKR,FD
Base Product Number: FDWS86369
Drive Voltage (Max Rds On, Min Rds On): 10V
MOSFETs 80V N Chnl Power Trench MOSFET Product overview: FDWS86369-F085 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDWS86369-F085 can be used for catalog matching and distributor lookup.
N-Channel 80V 65A (Tc) 107W (Tj) Surface Mount Power56
N-Channel 80V 65A (Tc) 107W (Tj) Surface Mount Power56
N-Channel 80V 65A (Tc) 107W (Tj) Surface Mount Power56
MOSFET 80V N Chnl Power Trench MOSFET
MOSFET N-CH 80V 65A POWER56
MOSFET N-CH 80V 65A POWER56
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1059017-FDWS86369-F085 | 2088-FDWS86369-F085 | FDWS86369-F085DKR-ND | FDWS86369-F085 | FDWS86369-F085 | FDWS86369-F085 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | 80V MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| PD | 107000 milliwatts | 107 milliwatts | 107000 milliwatts | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||||
| Package Type | SOT3 | Reel | 8-PowerVDFN | 8-PowerVDFN | 8-PowerVDFN | |
| MOSFET Operating Mode | Enhancement |