onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDW6923 FDW6923

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204136-FDW6923 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-TSSOP Dimension: 8-TSSOP (0.173", 4.40mm Width) Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3.5A (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 16nC @ 4.5V Max Input Capacitance: 1030pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 45 mOhm @ 3.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204136-FDW6923 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-TSSOP Dimension: 8-TSSOP (0.173", 4.40mm Width) Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3.5A (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 16nC @ 4.5V Max Input Capacitance: 1030pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 45 mOhm @ 3.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDW6923 - 204136-FDW6923 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDW6923
204136-FDW6923
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDW6923 204136-FDW6923
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204136-FDW6923 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-TSSOP Dimension: 8-TSSOP (0.173", 4.40mm Width) Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3.5A (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 16nC @ 4.5V Max Input Capacitance: 1030pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 45 mOhm @ 3.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204136-FDW6923
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-TSSOP
Dimension: 8-TSSOP (0.173", 4.40mm Width)
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3.5A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 16nC @ 4.5V
Max Input Capacitance: 1030pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 45 mOhm @ 3.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - FDW6923-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDW6923-ND
Single FETs, MOSFETs FDW6923-ND
P-Channel 20V 3.5A (Ta) 1.2W (Ta) Surface Mount 8-TSSOP

P-Channel 20V 3.5A (Ta) 1.2W (Ta) Surface Mount 8-TSSOP

Buy Now Datasheet
Singapore, Singapore
20V 3.5A TSSOP MOSFET Transistor
278-FDW6923
20V 3.5A TSSOP MOSFET Transistor 278-FDW6923
MOSFET P-CH 20V 3.5A 8-TSSOP Product overview: FDW6923 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.5A, TSSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.5A, TSSOP, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDW6923 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 3.5A 8-TSSOP Product overview: FDW6923 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.5A, TSSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.5A, TSSOP, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDW6923 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDW6923 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDW6923
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDW6923
MOSFET P-CH 20V 3.5A 8TSSOP

MOSFET P-CH 20V 3.5A 8TSSOP

Supplier's Site
MOSFET P-CH 20V 3.5A 8-TSSOP - 598-FDW6923 - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 20V 3.5A 8-TSSOP
598-FDW6923
MOSFET P-CH 20V 3.5A 8-TSSOP 598-FDW6923
MOSFET P-CH 20V 3.5A 8-TSSOP

MOSFET P-CH 20V 3.5A 8-TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 204136-FDW6923 FDW6923-ND 278-FDW6923 FDW6923 598-FDW6923
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDW6923 Single FETs, MOSFETs 20V 3.5A TSSOP MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET P-CH 20V 3.5A 8-TSSOP
Polarity P-Channel; P-Channel P-Channel P-Channel
V(BR)DSS 20 volts
PD 1200 milliwatts 1200 milliwatts 1200 milliwatts
Unlock Full Specs
to access all available technical data