30V 8.2A N-CH MOSFET TSSOP 15mR Product overview: FDW2601NZ from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8.2A, TSSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8.2A, TSSOP, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDW2601NZ can be used for catalog matching and distributor lookup.
Mosfet Array 2 N-Channel (Dual) Common Drain 30V 8.2A 1.6W Surface Mount 8-TSSOP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038493-FDW2601NZ
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual) Common Drain
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-TSSOP
Maximum Power Dissipation: 1.6W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 8.2A
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 30nC @ 4.5V
Max Input Capacitance: 1840pF @ 15V
Maximum Rds On at Id,Vgs: 15 mOhm @ 8.2A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
MOSFET 2N-CH 30V 8.2A 8TSSOP
MOSFET 2N-CH 30V 8.2A 8TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-FDW2601NZ | FDW2601NZ-ND | 1038493-FDW2601NZ | FDW2601NZ | 598-FDW2601NZ |
| Product Name | 30V 8.2A TSSOP MOSFET Transistor | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDW2601NZ | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET 2N-CH 30V 8.2A 8TSSOP |
| Polarity | N-Channel | N-Channel | |||
| PD | 1600 milliwatts | 1600 milliwatts | 1600 milliwatts | ||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | "8-TSSOP (0.173"", 4.40mm Width)" | SOT3; 8-TSSOP |