onsemi Single FETs, MOSFETs FDW256P

Description
P-Channel 30V 8A (Ta) 1.3W (Ta) Surface Mount 8-TSSOP
Request a Quote Datasheet
Description
P-Channel 30V 8A (Ta) 1.3W (Ta) Surface Mount 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDW256P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDW256P-ND
Single FETs, MOSFETs FDW256P-ND
P-Channel 30V 8A (Ta) 1.3W (Ta) Surface Mount 8-TSSOP

P-Channel 30V 8A (Ta) 1.3W (Ta) Surface Mount 8-TSSOP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDW256P - 067126-FDW256P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDW256P
067126-FDW256P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDW256P 067126-FDW256P
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067126-FDW256P Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.3W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-TSSOP Dimension: 8-TSSOP (0.173", 4.40mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 8A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 38nC @ 5V Max Input Capacitance: 2267pF @ 15V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 13.5 mOhm @ 8A, 10V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067126-FDW256P
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.3W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-TSSOP
Dimension: 8-TSSOP (0.173", 4.40mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 8A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 38nC @ 5V
Max Input Capacitance: 2267pF @ 15V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 13.5 mOhm @ 8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 30V 8A TSSOP MOSFET Transistor
278-FDW256P
SMD 30V 8A TSSOP MOSFET Transistor 278-FDW256P
P-CH MOSFET 30V 8A 13.5mR TSSOP SMD Product overview: FDW256P from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 8A, TSSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 8A, TSSOP, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDW256P can be used for catalog matching and distributor lookup.

P-CH MOSFET 30V 8A 13.5mR TSSOP SMD Product overview: FDW256P from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 8A, TSSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 8A, TSSOP, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDW256P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDW256P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDW256P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDW256P
MOSFET P-CH 30V 8A 8TSSOP

MOSFET P-CH 30V 8A 8TSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDW256P-ND 067126-FDW256P 278-FDW256P FDW256P
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDW256P SMD 30V 8A TSSOP MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel
Package Type "8-TSSOP (0.173"", 4.40mm Width)" SOT3; 8-TSSOP 8-TSSOP (0.173, 4.40mm Width)
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data