onsemi Single FETs, MOSFETs FDW252P

Description
P-Channel 20V 8.8A (Ta) 1.3W (Ta) Surface Mount 8-TSSOP
Request a Quote Datasheet
Description
P-Channel 20V 8.8A (Ta) 1.3W (Ta) Surface Mount 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDW252P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDW252P-ND
Single FETs, MOSFETs FDW252P-ND
P-Channel 20V 8.8A (Ta) 1.3W (Ta) Surface Mount 8-TSSOP

P-Channel 20V 8.8A (Ta) 1.3W (Ta) Surface Mount 8-TSSOP

Buy Now Datasheet
Singapore, Singapore
20V 8.8A TSSOP MOSFET Transistor
278-FDW252P
20V 8.8A TSSOP MOSFET Transistor 278-FDW252P
P-CH MOSFET 20V 8.8A 12.5mR TSSOP Product overview: FDW252P from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 8.8A, TSSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 8.8A, TSSOP, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDW252P can be used for catalog matching and distributor lookup.

P-CH MOSFET 20V 8.8A 12.5mR TSSOP Product overview: FDW252P from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 8.8A, TSSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 8.8A, TSSOP, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDW252P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDW252P - 067125-FDW252P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDW252P
067125-FDW252P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDW252P 067125-FDW252P
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067125-FDW252P Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.3W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-TSSOP Dimension: 8-TSSOP (0.173", 4.40mm Width) Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 8.8A (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 66nC @ 4.5V Max Input Capacitance: 5045pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 12.5 mOhm @ 8.8A, 4.5V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067125-FDW252P
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.3W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-TSSOP
Dimension: 8-TSSOP (0.173", 4.40mm Width)
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 8.8A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 66nC @ 4.5V
Max Input Capacitance: 5045pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 12.5 mOhm @ 8.8A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDW252P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDW252P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDW252P
MOSFET P-CH 20V 8.8A 8TSSOP

MOSFET P-CH 20V 8.8A 8TSSOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDW252P-ND 278-FDW252P 067125-FDW252P FDW252P
Product Name Single FETs, MOSFETs 20V 8.8A TSSOP MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDW252P Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel
Package Type "8-TSSOP (0.173"", 4.40mm Width)" SOT3; 8-TSSOP 8-TSSOP (0.173, 4.40mm Width)
PD 1300 milliwatts 1300 milliwatts
Unlock Full Specs
to access all available technical data