Mosfet Array N and P-Channel 20V 5.5A, 3.8A 600mW Surface Mount 8-TSSOP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067124-FDW2521C
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-TSSOP
Maximum Power Dissipation: 600mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 5.5A, 3.8A
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 17nC @ 4.5V
Max Input Capacitance: 1082pF @ 10V
Maximum Rds On at Id,Vgs: 21 mOhm @ 5.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
N/P-CH MOSFET 20V 5.5A 21mR TSSOP Product overview: FDW2521C from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.5A, TSSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.5A, TSSOP, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDW2521C can be used for catalog matching and distributor lookup.
SMALL SIGNAL P-CHANNEL MOSFET
MOSFET N/P-CH 20V 8-TSSOP
MOSFET N/P-CH 20V 5.5A 8TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | FDW2521C-ND | 067124-FDW2521C | 289-FDW2521C | FDW2521C | FDW2521C | FDW2521C |
| Product Name | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDW2521C | 20V 5.5A TSSOP MOSFET Transistor | FET, MOSFET Arrays | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | "8-TSSOP (0.173"", 4.40mm Width)" | SOT3; 8-TSSOP | 8-TSSOP (0.173", 4.40mm Width) | 8-TSSOP (0.173", 4.40mm Width) | ||
| Polarity | P-Channel | P-Channel | P-Channel; N and P-Channel | P-Channel; N and P-Channel | ||
| V(BR)DSS | 20 volts | 20 volts | 20 volts | |||
| PD | 600 milliwatts | 600 milliwatts |