Mosfet Array N and P-Channel 20V 6A, 4.4A 600mW Surface Mount 8-TSSOP
N/P-CH MOSFET 20V 6A/4.4A 18mR TSSOP Product overview: FDW2520C from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6A, 4.4A, TSSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6A, 4.4A, TSSOP, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDW2520C can be used for catalog matching and distributor lookup.
DUAL N/P CHANNEL MOSFET, 20V, TSSOP, FULL REEL; Transistor Polarity:Complementa
MOSFET N/P-CH 20V 6A/4.4A 8TSSOP
MOSFET N/P-CH 20V 6A/4.4A 8TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FDW2520CTR-ND | 289-FDW2520C | 72K8463 | FDW2520C | FDW2520C |
| Product Name | FET, MOSFET Arrays | 20V 6A 4.4A TSSOP MOSFET Transistor | Dual N/p Channel Mosfet, 20V, Tssop, Full Reel; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays |
| Package Type | "8-TSSOP (0.173"", 4.40mm Width)" | TO-3 | 8-TSSOP (0.173", 4.40mm Width) | ||
| Polarity | P-Channel | P-Channel | P-Channel; N and P-Channel | ||
| PD | 600 milliwatts | ||||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||
| IDSS | 6000 milliamps | 6000 milliamps |