onsemi 20V 5.8A MOSFET Transistor FDW2516NZ

Description
MOSFET 2N-CH 20V 5.8A 8TSSOP Product overview: FDW2516NZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDW2516NZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 20V 5.8A 8TSSOP Product overview: FDW2516NZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDW2516NZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 5.8A MOSFET Transistor
289-FDW2516NZ
20V 5.8A MOSFET Transistor 289-FDW2516NZ
MOSFET 2N-CH 20V 5.8A 8TSSOP Product overview: FDW2516NZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDW2516NZ can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 20V 5.8A 8TSSOP Product overview: FDW2516NZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDW2516NZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDW2516NZ - 067123-FDW2516NZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDW2516NZ
067123-FDW2516NZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDW2516NZ 067123-FDW2516NZ
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067123-FDW2516NZ Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-TSSOP Maximum Power Dissipation: 1.1W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 5.8A Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 12nC @ 5V Max Input Capacitance: 745pF @ 10V Maximum Rds On at Id,Vgs: 30 mOhm @ 5.8A, 4.5V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067123-FDW2516NZ
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-TSSOP
Maximum Power Dissipation: 1.1W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 5.8A
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 12nC @ 5V
Max Input Capacitance: 745pF @ 10V
Maximum Rds On at Id,Vgs: 30 mOhm @ 5.8A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDW2516NZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDW2516NZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDW2516NZ
MOSFET 2N-CH 20V 5.8A 8TSSOP

MOSFET 2N-CH 20V 5.8A 8TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-FDW2516NZ 067123-FDW2516NZ FDW2516NZ
Product Name 20V 5.8A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDW2516NZ Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Bulk SOT3; 8-TSSOP
Packing Method Bulk Tape Reel; Reel - TR Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
DC - 25 GHz, 14 Watt, 28 V GaN RF Transistor - TGF2934 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 14 dB
View Details
MOSFETs - 2291741 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TO-252 (DPAK); TO-252
View Details
8 suppliers