Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173950-FDW2515NZ
Manufacturer Homepage: www.fairchildsemi.co
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
MOSFET 2N-CH 20V 5.8A 8TSSOP Product overview: FDW2515NZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDW2515NZ can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 20V 5.8A 8TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1173950-FDW2515NZ | 289-FDW2515NZ | FDW2515NZ |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDW2515NZ | 20V 5.8A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT3 | Bulk |