onsemi FET, MOSFET Arrays FDW2508PB

Description
Mosfet Array 2 P-Channel (Dual) 12V 6A 1W Surface Mount 8-TSSOP
Request a Quote Datasheet
Description
Mosfet Array 2 P-Channel (Dual) 12V 6A 1W Surface Mount 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - FDW2508PBTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDW2508PBTR-ND
FET, MOSFET Arrays FDW2508PBTR-ND
Mosfet Array 2 P-Channel (Dual) 12V 6A 1W Surface Mount 8-TSSOP

Mosfet Array 2 P-Channel (Dual) 12V 6A 1W Surface Mount 8-TSSOP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDW2508PB - 128638-FDW2508PB - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDW2508PB
128638-FDW2508PB
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDW2508PB 128638-FDW2508PB
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 128638-FDW2508PB Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-TSSOP Maximum Power Dissipation: 1W Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 6A Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 45nC @ 4.5V Max Input Capacitance: 3775pF @ 6V Maximum Rds On at Id,Vgs: 18 mOhm @ 6A, 4.5V Alternative Parts (Cross-Reference): SI6913DQ-T1-E3; AO8807L; FDW2508PB; FDW2508P; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 128638-FDW2508PB
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-TSSOP
Maximum Power Dissipation: 1W
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 6A
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 45nC @ 4.5V
Max Input Capacitance: 3775pF @ 6V
Maximum Rds On at Id,Vgs: 18 mOhm @ 6A, 4.5V
Alternative Parts (Cross-Reference): SI6913DQ-T1-E3; AO8807L; FDW2508PB; FDW2508P;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
12V 6A TSSOP MOSFET Transistor
289-FDW2508PB
12V 6A TSSOP MOSFET Transistor 289-FDW2508PB
MOSFET 2P-CH 12V 6A 8-TSSOP Product overview: FDW2508PB from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 6A, TSSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 6A, TSSOP, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDW2508PB can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 12V 6A 8-TSSOP Product overview: FDW2508PB from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 6A, TSSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 6A, TSSOP, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDW2508PB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDW2508PB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDW2508PB
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDW2508PB
MOSFET 2P-CH 12V 6A 8TSSOP

MOSFET 2P-CH 12V 6A 8TSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDW2508PBTR-ND 128638-FDW2508PB 289-FDW2508PB FDW2508PB
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDW2508PB 12V 6A TSSOP MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-TSSOP (0.173"", 4.40mm Width)" SOT3; 8-TSSOP
Polarity P-Channel P-Channel
V(BR)DSS 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

60V 36A MOSFET Transistor - 278-AUIRF7749L2TR - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
View Details
8 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details