Mosfet Array 2 P-Channel (Dual) 12V 6A 1W Surface Mount 8-TSSOP
P-CH MOSFET 12V 6A 18mR TSSOP Product overview: FDW2508P from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 6A, TSSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 6A, TSSOP, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDW2508P can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016222-FDW2508P
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-TSSOP
Maximum Power Dissipation: 1W
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 6A
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 36nC @ 4.5V
Max Input Capacitance: 2644pF @ 6V
Maximum Rds On at Id,Vgs: 18 mOhm @ 6A, 4.5V
Alternative Parts (Cross-Reference): SI6913DQ-T1-E3; AO8807L; FDW2508PB; FDW2508P;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
MOSFET 2P-CH 12V 6A 8TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | FDW2508P-ND | 289-FDW2508P | 016222-FDW2508P | FDW2508P |
| Product Name | FET, MOSFET Arrays | 12V 6A TSSOP MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDW2508P | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | "8-TSSOP (0.173"", 4.40mm Width)" | SOT3; 8-TSSOP | ||
| Polarity | P-Channel | P-Channel | ||
| PD | 1000 milliwatts | 1000 milliwatts |