2P-CH MOSFET 20V 5.3A 22mR P-CH TSSOP Product overview: FDW2506P from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.3A, TSSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.3A, TSSOP, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDW2506P can be used for catalog matching and distributor lookup.
Mosfet Array 2 P-Channel (Dual) 20V 5.3A 600mW Surface Mount 8-TSSOP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067120-FDW2506P
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-TSSOP
Maximum Power Dissipation: 600mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 5.3A
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 34nC @ 4.5V
Max Input Capacitance: 1015pF @ 10V
Maximum Rds On at Id,Vgs: 22 mOhm @ 5.3A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
MOSFET 2P-CH 20V 5.3A 8TSSOP
SMALL SIGNAL P-CHANNEL MOSFET
MOSFET 2P-CH 20V 5.3A 8-TSSO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-FDW2506P | FDW2506P-ND | 067120-FDW2506P | FDW2506P | FDW2506P |
| Product Name | 20V 5.3A TSSOP MOSFET Transistor | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDW2506P | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays |
| Polarity | P-Channel | P-Channel | P-Channel; 2 P-Channel (Dual) | ||
| PD | 1000 milliwatts | 600 milliwatts | |||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | "8-TSSOP (0.173"", 4.40mm Width)" | SOT3; 8-TSSOP | 8-TSSOP (0.173", 4.40mm Width) |