onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDW2506 FDW2506

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204135-FDW2506 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-TSSOP Maximum Power Dissipation: 600mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 5.3A Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 34nC @ 4.5V Max Input Capacitance: 1015pF @ 10V Maximum Rds On at Id,Vgs: 22 mOhm @ 5.3A, 4.5V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204135-FDW2506 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-TSSOP Maximum Power Dissipation: 600mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 5.3A Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 34nC @ 4.5V Max Input Capacitance: 1015pF @ 10V Maximum Rds On at Id,Vgs: 22 mOhm @ 5.3A, 4.5V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDW2506 - 204135-FDW2506 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDW2506
204135-FDW2506
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDW2506 204135-FDW2506
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204135-FDW2506 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-TSSOP Maximum Power Dissipation: 600mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 5.3A Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 34nC @ 4.5V Max Input Capacitance: 1015pF @ 10V Maximum Rds On at Id,Vgs: 22 mOhm @ 5.3A, 4.5V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204135-FDW2506
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-TSSOP
Maximum Power Dissipation: 600mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 5.3A
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 34nC @ 4.5V
Max Input Capacitance: 1015pF @ 10V
Maximum Rds On at Id,Vgs: 22 mOhm @ 5.3A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
20V 5.3A MOSFET Transistor
285-FDW2506
20V 5.3A MOSFET Transistor 285-FDW2506
MOSFET 2P-CH 20V 5.3A 8-TSSO Product overview: FDW2506 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.3A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FDW2506 can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 20V 5.3A 8-TSSO Product overview: FDW2506 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.3A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FDW2506 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 204135-FDW2506 285-FDW2506
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDW2506 20V 5.3A MOSFET Transistor
Polarity P-Channel
V(BR)DSS 20 volts
PD 600 milliwatts 600 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1658337 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
 - 2ED21091S06FXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type SO-8; PG-DSO-8
Packing Method Tape Reel; Tape & Reel
View Details
CSD13381F4 12V, N-Channel FemtoFET?MOSFET - CSD13381F4 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 12 volts
IDSS 7000 milliamps
View Details
9 suppliers