onsemi FET, MOSFET Arrays FDW2503N

Description
Mosfet Array 2 N-Channel (Dual) 20V 5.5A 600mW Surface Mount 8-TSSOP
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 20V 5.5A 600mW Surface Mount 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - FDW2503N-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDW2503N-ND
FET, MOSFET Arrays FDW2503N-ND
Mosfet Array 2 N-Channel (Dual) 20V 5.5A 600mW Surface Mount 8-TSSOP

Mosfet Array 2 N-Channel (Dual) 20V 5.5A 600mW Surface Mount 8-TSSOP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDW2503N - 126466-FDW2503N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDW2503N
126466-FDW2503N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDW2503N 126466-FDW2503N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 126466-FDW2503N Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-TSSOP Maximum Power Dissipation: 600mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 5.5A Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 17nC @ 4.5V Max Input Capacitance: 1082pF @ 10V Maximum Rds On at Id,Vgs: 21 mOhm @ 5.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 126466-FDW2503N
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-TSSOP
Maximum Power Dissipation: 600mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 5.5A
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 17nC @ 4.5V
Max Input Capacitance: 1082pF @ 10V
Maximum Rds On at Id,Vgs: 21 mOhm @ 5.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
20V 5.5A MOSFET Transistor
289-FDW2503N
20V 5.5A MOSFET Transistor 289-FDW2503N
MOSFET 2N-CH 20V 5.5A 8TSSOP Product overview: FDW2503N from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDW2503N can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 20V 5.5A 8TSSOP Product overview: FDW2503N from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDW2503N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDW2503N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDW2503N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDW2503N
MOSFET 2N-CH 20V 5.5A 8TSSOP

MOSFET 2N-CH 20V 5.5A 8TSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDW2503N-ND 126466-FDW2503N 289-FDW2503N FDW2503N
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDW2503N 20V 5.5A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-TSSOP (0.173"", 4.40mm Width)" SOT3; 8-TSSOP Bulk
Polarity N-Channel
V(BR)DSS 20 volts
Unlock Full Specs
to access all available technical data