onsemi 20V 4.4A MOSFET Transistor FDW2502P

Description
MOSFET 2P-CH 20V 4.4A 8-TSSO Product overview: FDW2502P from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDW2502P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2P-CH 20V 4.4A 8-TSSO Product overview: FDW2502P from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDW2502P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 4.4A MOSFET Transistor
289-FDW2502P
20V 4.4A MOSFET Transistor 289-FDW2502P
MOSFET 2P-CH 20V 4.4A 8-TSSO Product overview: FDW2502P from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDW2502P can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 20V 4.4A 8-TSSO Product overview: FDW2502P from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDW2502P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - FDW2502P-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDW2502P-ND
FET, MOSFET Arrays FDW2502P-ND
Mosfet Array 2 P-Channel (Dual) 20V 4.4A 600mW Surface Mount 8-TSSOP

Mosfet Array 2 P-Channel (Dual) 20V 4.4A 600mW Surface Mount 8-TSSOP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDW2502P - 204134-FDW2502P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDW2502P
204134-FDW2502P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDW2502P 204134-FDW2502P
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204134-FDW2502P Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-TSSOP Maximum Power Dissipation: 600mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.4A Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 21nC @ 5V Max Input Capacitance: 1465pF @ 10V Maximum Rds On at Id,Vgs: 35 mOhm @ 4.4A, 4.5V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204134-FDW2502P
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-TSSOP
Maximum Power Dissipation: 600mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4.4A
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 21nC @ 5V
Max Input Capacitance: 1465pF @ 10V
Maximum Rds On at Id,Vgs: 35 mOhm @ 4.4A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDW2502P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDW2502P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDW2502P
MOSFET 2P-CH 20V 4.4A 8TSSOP

MOSFET 2P-CH 20V 4.4A 8TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-FDW2502P FDW2502P-ND 204134-FDW2502P FDW2502P
Product Name 20V 4.4A MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDW2502P Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
PD 600 milliwatts 600 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
60V 57A MOSFET Transistor - 278-AUIRFZ44VZS - ERSAELECTRONICS PTE. LTD.
Specs
PD 92000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
5 suppliers