Mosfet Array 2 N-Channel (Dual) 20V 5.5A 600mW Surface Mount 8-TSSOP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001151-FDW2501NZ
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: FDW2501NZ
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-TSSOP
Maximum Power Dissipation: 600mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 5.5A
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 17nC @ 4.5V
Max Input Capacitance: 1286pF @ 10V
Maximum Rds On at Id,Vgs: 18 mOhm @ 5.5A, 4.5V
Alternative Parts (Cross-Reference): TPCS8211(T2LSCMD,Q; TPCS8211(T2LMH,Q); TPCS8211(T2LPEW,X); TPCS8211(TE12L,Q);
Introduction Date: April 11, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
20V 5.5A N-CH MOSFET, 18mR Rds On, TSSOP Product overview: FDW2501NZ from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.5A, TSSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.5A, TSSOP, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDW2501NZ can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 20V 5.5A 8TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | FDW2501NZ-ND | 001151-FDW2501NZ | 289-FDW2501NZ | FDW2501NZ |
| Product Name | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDW2501NZ | 20V 5.5A TSSOP MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | "8-TSSOP (0.173"", 4.40mm Width)" | SOT3; 8-TSSOP | ||
| Polarity | N-Channel | N-Channel | ||
| V(BR)DSS | 20 volts |