onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDV305N FDV305N

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001150-FDV305N Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 350mW (Ta) Family Name: FDV305N Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 900mA (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 1.5nC @ 4.5V Max Input Capacitance: 109pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 220 mOhm @ 900mA, 4.5V Alternative Parts (Cross-Reference): PMV170UN,215; PMV170UN; TSM2314CXRFG; Introduction Date: January 20, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001150-FDV305N Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 350mW (Ta) Family Name: FDV305N Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 900mA (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 1.5nC @ 4.5V Max Input Capacitance: 109pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 220 mOhm @ 900mA, 4.5V Alternative Parts (Cross-Reference): PMV170UN,215; PMV170UN; TSM2314CXRFG; Introduction Date: January 20, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDV305N - 001150-FDV305N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDV305N
001150-FDV305N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDV305N 001150-FDV305N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001150-FDV305N Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 350mW (Ta) Family Name: FDV305N Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 900mA (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 1.5nC @ 4.5V Max Input Capacitance: 109pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 220 mOhm @ 900mA, 4.5V Alternative Parts (Cross-Reference): PMV170UN,215; PMV170UN; TSM2314CXRFG; Introduction Date: January 20, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001150-FDV305N
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 350mW (Ta)
Family Name: FDV305N
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 900mA (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 1.5nC @ 4.5V
Max Input Capacitance: 109pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 220 mOhm @ 900mA, 4.5V
Alternative Parts (Cross-Reference): PMV170UN,215; PMV170UN; TSM2314CXRFG;
Introduction Date: January 20, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Single FETs, MOSFETs - FDV305NCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDV305NCT-ND
Single FETs, MOSFETs FDV305NCT-ND
N-Channel 20V 900mA (Ta) 350mW (Ta) Surface Mount SOT-23-3

N-Channel 20V 900mA (Ta) 350mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - FDV305NTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDV305NTR-ND
Single FETs, MOSFETs FDV305NTR-ND
N-Channel 20V 900mA (Ta) 350mW (Ta) Surface Mount SOT-23-3

N-Channel 20V 900mA (Ta) 350mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - FDV305NDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDV305NDKR-ND
Single FETs, MOSFETs FDV305NDKR-ND
N-Channel 20V 900mA (Ta) 350mW (Ta) Surface Mount SOT-23-3

N-Channel 20V 900mA (Ta) 350mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
MOSFETs - 6710797 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6710797
MOSFETs 6710797
MOSFET N-Channel 20V 0.9A SOT23

MOSFET N-Channel 20V 0.9A SOT23

Supplier's Site
MOSFETs - 6710797P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6710797P
MOSFETs 6710797P
MOSFET N-Channel 20V 0.9A SOT23

MOSFET N-Channel 20V 0.9A SOT23

Supplier's Site
MOSFETs - 1662662 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1662662
MOSFETs 1662662
MOSFET N-Channel 20V 0.9A SOT23

MOSFET N-Channel 20V 0.9A SOT23

Supplier's Site
Singapore, Singapore
N-Channel 20V MOSFET Transistor
2088-FDV305N
N-Channel 20V MOSFET Transistor 2088-FDV305N
MOSFETs 20V N-Channel PowerTrench Product overview: FDV305N from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDV305N can be used for catalog matching and distributor lookup.

MOSFETs 20V N-Channel PowerTrench Product overview: FDV305N from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDV305N can be used for catalog matching and distributor lookup.

Supplier's Site
N Channel Mosfet, 20V, 900Ma Sot-23; Channel Type Onsemi - 82C2601 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 20V, 900Ma Sot-23; Channel Type Onsemi
82C2601
N Channel Mosfet, 20V, 900Ma Sot-23; Channel Type Onsemi 82C2601
N CHANNEL MOSFET, 20V, 900mA SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:900mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

N CHANNEL MOSFET, 20V, 900mA SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:900mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

Supplier's Site
Mosfet Transistor, N Channel, 900 Ma, 20 V, 220 Mohm, 4.5 V, 1 V Rohs Compliant Onsemi - 87X5260 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 900 Ma, 20 V, 220 Mohm, 4.5 V, 1 V Rohs Compliant Onsemi
87X5260
Mosfet Transistor, N Channel, 900 Ma, 20 V, 220 Mohm, 4.5 V, 1 V Rohs Compliant Onsemi 87X5260
MOSFET Transistor, N Channel, 900 mA, 20 V, 220 mohm, 4.5 V, 1 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 900 mA, 20 V, 220 mohm, 4.5 V, 1 V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Transistor, N Channel, 900 Ma, 20 V, 220 Mohm, 4.5 V, 1 V Rohs Compliant Onsemi - 61M6335 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 900 Ma, 20 V, 220 Mohm, 4.5 V, 1 V Rohs Compliant Onsemi
61M6335
Mosfet Transistor, N Channel, 900 Ma, 20 V, 220 Mohm, 4.5 V, 1 V Rohs Compliant Onsemi 61M6335
MOSFET Transistor, N Channel, 900 mA, 20 V, 220 mohm, 4.5 V, 1 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 900 mA, 20 V, 220 mohm, 4.5 V, 1 V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, Full Reel; Channel Type Onsemi - 67R2090 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Full Reel; Channel Type Onsemi
67R2090
Mosfet, Full Reel; Channel Type Onsemi 67R2090
MOSFET, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:900mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1V; Power Dissipation:350mW RoHS Compliant: Yes

MOSFET, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:900mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1V; Power Dissipation:350mW RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
FDV305N
MOSFET FDV305N
MOSFET 20V N-Channel PowerTrench

MOSFET 20V N-Channel PowerTrench

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
FDV305N
Triode/MOS Tube/Transistor >> MOSFETs FDV305N
20V 900mA 220mΩ@900mA,4.5V 350mW 1.5V@250uA null SOT-23 MOSFETs ROHS

20V 900mA 220mΩ@900mA,4.5V 350mW 1.5V@250uA null SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - FDV305N - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDV305N
Single FETs, MOSFETs FDV305N
MOSFET N-CH 20V 900MA SOT23

MOSFET N-CH 20V 900MA SOT23

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDV305N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDV305N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDV305N
MOSFET N-CH 20V 900MA SOT23

MOSFET N-CH 20V 900MA SOT23

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 001150-FDV305N FDV305NCT-ND 6710797 6710797P 2088-FDV305N 82C2601 87X5260 67R2090 FDV305N FDV305N FDV305N FDV305N
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDV305N Single FETs, MOSFETs MOSFETs MOSFETs N-Channel 20V MOSFET Transistor N Channel Mosfet, 20V, 900Ma Sot-23; Channel Type Onsemi Mosfet Transistor, N Channel, 900 Ma, 20 V, 220 Mohm, 4.5 V, 1 V Rohs Compliant Onsemi Mosfet, Full Reel; Channel Type Onsemi MOSFET Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 20 volts 20 volts 20 volts
PD 350 milliwatts 350 milliwatts 350 milliwatts 350 milliwatts 350 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; Sot-23 SOT23; SOT-23 Reel TO-3; SOT23 TO-3 TO-3 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 20 Watt, 32 V GaN RF Transistor - TGF2978-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers
Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details
Discrete Semiconductor Products -Transistors FETs, MOSFETs- Single FETs, MOSFETs -  - Win Source Electronics
Specs
Polarity N-Channel
PD 150000 milliwatts
Package Type SOT3
View Details
6 suppliers