onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDV303N FDV303N

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016220-FDV303N Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 350mW (Ta) Family Name: FDV303N Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 680mA (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 2.3nC @ 4.5V Max Input Capacitance: 50pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 450 mOhm @ 500mA, 4.5V Alternative Parts (Cross-Reference): Si1304DL; Si1304DL-E3; Si1304DL-T1-E3; Introduction Date: August 19, 1997 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Portable Devices, Consumer Electronics, Communications & Networking
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016220-FDV303N Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 350mW (Ta) Family Name: FDV303N Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 680mA (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 2.3nC @ 4.5V Max Input Capacitance: 50pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 450 mOhm @ 500mA, 4.5V Alternative Parts (Cross-Reference): Si1304DL; Si1304DL-E3; Si1304DL-T1-E3; Introduction Date: August 19, 1997 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Portable Devices, Consumer Electronics, Communications & Networking
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDV303N - 016220-FDV303N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDV303N
016220-FDV303N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDV303N 016220-FDV303N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016220-FDV303N Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 350mW (Ta) Family Name: FDV303N Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 680mA (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 2.3nC @ 4.5V Max Input Capacitance: 50pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 450 mOhm @ 500mA, 4.5V Alternative Parts (Cross-Reference): Si1304DL; Si1304DL-E3; Si1304DL-T1-E3; Introduction Date: August 19, 1997 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Portable Devices, Consumer Electronics, Communications & Networking

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016220-FDV303N
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 350mW (Ta)
Family Name: FDV303N
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 680mA (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 2.3nC @ 4.5V
Max Input Capacitance: 50pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 450 mOhm @ 500mA, 4.5V
Alternative Parts (Cross-Reference): Si1304DL; Si1304DL-E3; Si1304DL-T1-E3;
Introduction Date: August 19, 1997
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Portable Devices, Consumer Electronics, Communications & Networking

Buy Now Datasheet
Single FETs, MOSFETs - FDV303NCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDV303NCT-ND
Single FETs, MOSFETs FDV303NCT-ND
N-Channel 25V 680mA (Ta) 350mW (Ta) Surface Mount SOT-23-3

N-Channel 25V 680mA (Ta) 350mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - FDV303NTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDV303NTR-ND
Single FETs, MOSFETs FDV303NTR-ND
N-Channel 25V 680mA (Ta) 350mW (Ta) Surface Mount SOT-23-3

N-Channel 25V 680mA (Ta) 350mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - FDV303NDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDV303NDKR-ND
Single FETs, MOSFETs FDV303NDKR-ND
N-Channel 25V 680mA (Ta) 350mW (Ta) Surface Mount SOT-23-3

N-Channel 25V 680mA (Ta) 350mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
MOSFETs - 1212747P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1212747P
MOSFETs 1212747P
MOSFET N-Channel 25V 0.68A SOT23

MOSFET N-Channel 25V 0.68A SOT23

Supplier's Site
MOSFETs - 1212747 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1212747
MOSFETs 1212747
MOSFET N-Channel 25V 0.68A SOT23

MOSFET N-Channel 25V 0.68A SOT23

Supplier's Site
MOSFETs - 1455305 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1455305
MOSFETs 1455305
MOSFET N-Channel 25V 0.68A SOT23

MOSFET N-Channel 25V 0.68A SOT23

Supplier's Site
Singapore, Singapore
MOSFET Transistor
2088-FDV303N
MOSFET Transistor 2088-FDV303N
MOSFETs N-Ch Digital Product overview: FDV303N from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDV303N can be used for catalog matching and distributor lookup.

MOSFETs N-Ch Digital Product overview: FDV303N from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDV303N can be used for catalog matching and distributor lookup.

Supplier's Site
N Channel Mosfet, 25V, 680Ma Sot-23; Channel Type Onsemi - 58K8857 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 25V, 680Ma Sot-23; Channel Type Onsemi
58K8857
N Channel Mosfet, 25V, 680Ma Sot-23; Channel Type Onsemi 58K8857
N CHANNEL MOSFET, 25V, 680mA SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:25V; Continuous Drain Current Id:680mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:800mV RoHS Compliant: Yes

N CHANNEL MOSFET, 25V, 680mA SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:25V; Continuous Drain Current Id:680mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:800mV RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, Full Reel; Transistor Polarity Onsemi - 67R2088 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Full Reel; Transistor Polarity Onsemi
67R2088
Mosfet, Full Reel; Transistor Polarity Onsemi 67R2088
MOSFET, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:25V; Continuous Drain Current Id:680mA; On Resistance Rds(on):0.33ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:4.5V; No. of Pins:3Pins RoHS Compliant: Yes

MOSFET, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:25V; Continuous Drain Current Id:680mA; On Resistance Rds(on):0.33ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:4.5V; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
FDV303N
MOSFET FDV303N
MOSFET N-Ch Digital

MOSFET N-Ch Digital

Buy Now Datasheet
Single FETs, MOSFETs - FDV303N - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDV303N
Single FETs, MOSFETs FDV303N
MOSFET N-CH 25V 680MA SOT23

MOSFET N-CH 25V 680MA SOT23

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDV303N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDV303N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDV303N
MOSFET N-CH 25V 680MA SOT23

MOSFET N-CH 25V 680MA SOT23

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
FDV303N
Triode/MOS Tube/Transistor >> MOSFETs FDV303N
25V 680mA 450mΩ@4.5V,500mA 350mW 1.5V@250uA N Channel SOT-23 MOSFETs ROHS

25V 680mA 450mΩ@4.5V,500mA 350mW 1.5V@250uA N Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 016220-FDV303N FDV303NCT-ND 1212747P 1212747 2088-FDV303N 58K8857 67R2088 FDV303N FDV303N FDV303N FDV303N
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDV303N Single FETs, MOSFETs MOSFETs MOSFETs MOSFET Transistor N Channel Mosfet, 25V, 680Ma Sot-23; Channel Type Onsemi Mosfet, Full Reel; Transistor Polarity Onsemi MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
V(BR)DSS 25 volts 25 volts 25 volts
PD 350 milliwatts 350 milliwatts 350 milliwatts 350 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 SOT23; Sot-23 Reel TO-3; SOT23 TO-3 SOT23; TO-236-3, SC-59, SOT-23-3 2.3 nC @ 4.5 V SOT23
Unlock Full Specs
to access all available technical data