onsemi MOSFET Transistor FDV301N

Description
MOSFETs N-Ch Digital Product overview: FDV301N from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDV301N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs N-Ch Digital Product overview: FDV301N from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDV301N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
MOSFET Transistor
2088-FDV301N
MOSFET Transistor 2088-FDV301N
MOSFETs N-Ch Digital Product overview: FDV301N from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDV301N can be used for catalog matching and distributor lookup.

MOSFETs N-Ch Digital Product overview: FDV301N from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDV301N can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDV301N - 001149-FDV301N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDV301N
001149-FDV301N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDV301N 001149-FDV301N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001149-FDV301N Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 350mW (Ta) Family Name: FDV301N Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 220mA (Ta) Gate-Source Threshold Voltage: 1.06V @ 250μA Max Gate Charge: 0.7nC @ 4.5V Max Input Capacitance: 9.5pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 4 Ohm @ 400mA, 4.5V Alternative Parts (Cross-Reference): DMG301NU-13; DMG301NU-7; FDV301N_D87Z; Introduction Date: May 17, 1999 ECCN: EAR99 Country of Origin: China, Israel, Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001149-FDV301N
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 350mW (Ta)
Family Name: FDV301N
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 220mA (Ta)
Gate-Source Threshold Voltage: 1.06V @ 250μA
Max Gate Charge: 0.7nC @ 4.5V
Max Input Capacitance: 9.5pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 4 Ohm @ 400mA, 4.5V
Alternative Parts (Cross-Reference): DMG301NU-13; DMG301NU-7; FDV301N_D87Z;
Introduction Date: May 17, 1999
ECCN: EAR99
Country of Origin: China, Israel, Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
Single FETs, MOSFETs - FDV301NTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDV301NTR-ND
Single FETs, MOSFETs FDV301NTR-ND
N-Channel 25V 220mA (Ta) 350mW (Ta) Surface Mount SOT-23-3

N-Channel 25V 220mA (Ta) 350mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - FDV301NDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDV301NDKR-ND
Single FETs, MOSFETs FDV301NDKR-ND
N-Channel 25V 220mA (Ta) 350mW (Ta) Surface Mount SOT-23-3

N-Channel 25V 220mA (Ta) 350mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - FDV301NCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDV301NCT-ND
Single FETs, MOSFETs FDV301NCT-ND
N-Channel 25V 220mA (Ta) 350mW (Ta) Surface Mount SOT-23-3

N-Channel 25V 220mA (Ta) 350mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
N Channel Mosfet, 25V, 220Ma Sot-23; Channel Type Onsemi - 58K8856 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 25V, 220Ma Sot-23; Channel Type Onsemi
58K8856
N Channel Mosfet, 25V, 220Ma Sot-23; Channel Type Onsemi 58K8856
N CHANNEL MOSFET, 25V, 220mA SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:25V; Continuous Drain Current Id:220mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:850mV RoHS Compliant: Yes

N CHANNEL MOSFET, 25V, 220mA SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:25V; Continuous Drain Current Id:220mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:850mV RoHS Compliant: Yes

Supplier's Site
Mosfet, Full Reel; Channel Type Onsemi - 67R2086 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Full Reel; Channel Type Onsemi
67R2086
Mosfet, Full Reel; Channel Type Onsemi 67R2086
MOSFET, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:25V; Continuous Drain Current Id:220mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:850mV; No. of Pins:3Pins RoHS Compliant: Yes

MOSFET, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:25V; Continuous Drain Current Id:220mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:850mV; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDV301N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDV301N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDV301N
MOSFET N-CH 25V 220MA SOT23

MOSFET N-CH 25V 220MA SOT23

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
FDV301N
MOSFET FDV301N
MOSFET N-Ch Digital

MOSFET N-Ch Digital

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
FDV301N
Triode/MOS Tube/Transistor >> MOSFETs FDV301N
25V 220mA 4Ω@4.5V,400mA 350mW 1.06V@250uA N Channel SOT-23 MOSFETs ROHS

25V 220mA 4Ω@4.5V,400mA 350mW 1.06V@250uA N Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-FDV301N 001149-FDV301N FDV301NTR-ND 58K8856 67R2086 FDV301N FDV301N FDV301N
Product Name MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDV301N Single FETs, MOSFETs N Channel Mosfet, 25V, 220Ma Sot-23; Channel Type Onsemi Mosfet, Full Reel; Channel Type Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Triode/MOS Tube/Transistor >> MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
Transconductance 2.00E-4 kS
PD 350 milliwatts 350 milliwatts 350 milliwatts
Package Type Reel SOT3; SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 TO-3 0.7 nC @ 4.5 V SOT23
Unlock Full Specs
to access all available technical data