onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDV045P20L FDV045P20L

Description
Manufacturer: ON Semiconductor Win Source Part Number: 919063-FDV045P20L Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 20 V 1.15A (Ta) 1.6W (Ta) Surface Mount SOT-23-3 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Family Name: FDV045 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: FDV045P20L-ND, FDV045P20LOSTR, FDV045P20LOSCT, FDV045P20LOSDKR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 919063-FDV045P20L Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 20 V 1.15A (Ta) 1.6W (Ta) Surface Mount SOT-23-3 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Family Name: FDV045 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: FDV045P20L-ND, FDV045P20LOSTR, FDV045P20LOSCT, FDV045P20LOSDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDV045P20L - 919063-FDV045P20L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDV045P20L
919063-FDV045P20L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDV045P20L 919063-FDV045P20L
Manufacturer: ON Semiconductor Win Source Part Number: 919063-FDV045P20L Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 20 V 1.15A (Ta) 1.6W (Ta) Surface Mount SOT-23-3 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Family Name: FDV045 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: FDV045P20L-ND, FDV045P20LOSTR, FDV045P20LOSCT, FDV045P20LOSDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 919063-FDV045P20L
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 20 V 1.15A (Ta) 1.6W (Ta) Surface Mount SOT-23-3
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Family Name: FDV045
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: FDV045P20L-ND, FDV045P20LOSTR, FDV045P20LOSCT, FDV045P20LOSDKR

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
2088-FDV045P20L
MOSFET Transistor 2088-FDV045P20L
MOSFETs CSP Product overview: FDV045P20L from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDV045P20L can be used for catalog matching and distributor lookup.

MOSFETs CSP Product overview: FDV045P20L from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDV045P20L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FDV045P20LOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDV045P20LOSTR-ND
Single FETs, MOSFETs FDV045P20LOSTR-ND
P-Channel 20V 1.15A (Ta) 1.6W (Ta) Surface Mount SOT-23-3

P-Channel 20V 1.15A (Ta) 1.6W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDV045P20L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDV045P20L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDV045P20L
MOSFET P-CH 20V 1.15A SOT23-3

MOSFET P-CH 20V 1.15A SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET CSP

MOSFET CSP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 919063-FDV045P20L 2088-FDV045P20L FDV045P20LOSTR-ND FDV045P20L FDV045P20L
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDV045P20L MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel P-Channel
TJ -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; SOT-23-3 Reel SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFB4410 - 1149810-AUIRFB4410 - Win Source Electronics
Specs
Package Type SOT3
View Details
6 suppliers
15 Watt, 50 Volt, 0.03 - 1.2 GHz, GaN RF Input-Matched Transistor - QPD1014 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN
Power Gain 18.4 dB
View Details