onsemi 30V 55A MOSFET Transistor FDU8882

Description
MOSFET N-CH 30V 55A I-PAK Product overview: FDU8882 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 55A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 55A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FDU8882 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 55A I-PAK Product overview: FDU8882 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 55A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 55A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FDU8882 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 55A MOSFET Transistor
285-FDU8882
30V 55A MOSFET Transistor 285-FDU8882
MOSFET N-CH 30V 55A I-PAK Product overview: FDU8882 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 55A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 55A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FDU8882 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 55A I-PAK Product overview: FDU8882 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 55A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 55A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FDU8882 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDU8882 - 067116-FDU8882 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDU8882
067116-FDU8882
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDU8882 067116-FDU8882
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067116-FDU8882 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 55W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-251 Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 12.6A (Ta), 55A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 33nC @ 10V Max Input Capacitance: 1260pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 11.5 mOhm @ 35A, 10V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067116-FDU8882
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 55W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-251
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 12.6A (Ta), 55A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 33nC @ 10V
Max Input Capacitance: 1260pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 11.5 mOhm @ 35A, 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MOSFET N-CH 30V 55A I-PAK - 598-FDU8882 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 30V 55A I-PAK
598-FDU8882
MOSFET N-CH 30V 55A I-PAK 598-FDU8882
MOSFET N-CH 30V 55A I-PAK

MOSFET N-CH 30V 55A I-PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-FDU8882 067116-FDU8882 598-FDU8882
Product Name 30V 55A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDU8882 MOSFET N-CH 30V 55A I-PAK
Polarity N-Channel N-Channel; N-Channel
PD 55000 milliwatts 55000 milliwatts 55000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

CSD17576Q5B CSD17576Q5B, 30-V N-Cannel NexFET? Power MOSFET - CSD17576Q5BT - Texas Instruments
Specs
V(BR)DSS 30 volts
rDS(on) 0.0029 ohms
IDSS 400000 milliamps
View Details
6 suppliers
PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD ENHANCED MODE MATCHED PAIR - ALD310708SCL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS -8 volts
View Details
4 suppliers
MOSFETs - 1464890P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type PowerDI3333
View Details