onsemi 30V 21A 160A MOSFET Transistor FDU8870

Description
MOSFET N-CH 30V 21A/160A IPAK Product overview: FDU8870 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 21A, 160A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 21A, 160A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDU8870 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 21A/160A IPAK Product overview: FDU8870 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 21A, 160A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 21A, 160A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDU8870 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 21A 160A MOSFET Transistor
278-FDU8870
30V 21A 160A MOSFET Transistor 278-FDU8870
MOSFET N-CH 30V 21A/160A IPAK Product overview: FDU8870 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 21A, 160A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 21A, 160A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDU8870 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 21A/160A IPAK Product overview: FDU8870 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 21A, 160A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 21A, 160A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDU8870 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDU8870 - 1038485-FDU8870 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDU8870
1038485-FDU8870
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDU8870 1038485-FDU8870
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038485-FDU8870 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 160W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-251 Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 21A (Ta), 160A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 118nC @ 10V Max Input Capacitance: 5160pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.9 mOhm @ 35A, 10V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038485-FDU8870
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 160W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-251
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 21A (Ta), 160A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 118nC @ 10V
Max Input Capacitance: 5160pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.9 mOhm @ 35A, 10V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDU8870 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDU8870
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDU8870
MOSFET N-CH 30V 21A/160A IPAK

MOSFET N-CH 30V 21A/160A IPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-FDU8870 1038485-FDU8870 FDU8870
Product Name 30V 21A 160A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDU8870 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 160000 milliwatts 160000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tube SOT3; TO-251 TO-251-3 Short Leads, IPak, TO-251AA
Unlock Full Specs
to access all available technical data