onsemi Single FETs, MOSFETs FDU7N60NZTU

Description
N-Channel 600V 5.5A (Tc) 90W (Tc) Through Hole I-PAK
Request a Quote Datasheet
Description
N-Channel 600V 5.5A (Tc) 90W (Tc) Through Hole I-PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDU7N60NZTU-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDU7N60NZTU-ND
Single FETs, MOSFETs FDU7N60NZTU-ND
N-Channel 600V 5.5A (Tc) 90W (Tc) Through Hole I-PAK

N-Channel 600V 5.5A (Tc) 90W (Tc) Through Hole I-PAK

Buy Now Datasheet
Singapore, Singapore
600V 5.5A MOSFET Transistor
278-FDU7N60NZTU
600V 5.5A MOSFET Transistor 278-FDU7N60NZTU
600V N-CH MOSFET, 5.5A, TO-251 (IPAK) Product overview: FDU7N60NZTU from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 5.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDU7N60NZTU can be used for catalog matching and distributor lookup.

600V N-CH MOSFET, 5.5A, TO-251 (IPAK) Product overview: FDU7N60NZTU from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 5.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDU7N60NZTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electronic Surplus - FDU7N60NZTU - 1173936-FDU7N60NZTU - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - FDU7N60NZTU
1173936-FDU7N60NZTU
Electronic Surplus - FDU7N60NZTU 1173936-FDU7N60NZTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173936-FDU7N60NZTU Series: UniFET-II Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-251-3 Short Leads, IPak, TO-251AA Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 5.5A (Tc) Family Name: FDU7N60NZ Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: I-Pak Channel Type Type: N Drain Source Voltage: 600V Vgs(th) (Maximum) @ Id: 5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 17nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 730pF @ 25V Vgs (Maximum): ±25V Power Dissipation (Maximum): 90W (Tc) Rds On (Maximum) @ Id, Vgs: 1.25 Ohm @ 2.75A, 10V Alternative Parts (Cross-Reference): TSM6N60CH C5G; AOI4C60; STU5N62K3; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 5,040

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173936-FDU7N60NZTU
Series: UniFET-II
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-251-3 Short Leads, IPak, TO-251AA
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 5.5A (Tc)
Family Name: FDU7N60NZ
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: I-Pak
Channel Type Type: N
Drain Source Voltage: 600V
Vgs(th) (Maximum) @ Id: 5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 17nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 730pF @ 25V
Vgs (Maximum): ±25V
Power Dissipation (Maximum): 90W (Tc)
Rds On (Maximum) @ Id, Vgs: 1.25 Ohm @ 2.75A, 10V
Alternative Parts (Cross-Reference): TSM6N60CH C5G; AOI4C60; STU5N62K3;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 5,040

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDU7N60NZTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDU7N60NZTU
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDU7N60NZTU
MOSFET N-CH 600V 5.5A IPAK

MOSFET N-CH 600V 5.5A IPAK

Supplier's Site
Single FETs, MOSFETs - FDU7N60NZTU - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDU7N60NZTU
Single FETs, MOSFETs FDU7N60NZTU
MOSFET N-CH 600V 5.5A IPAK

MOSFET N-CH 600V 5.5A IPAK

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDU7N60NZTU-ND 278-FDU7N60NZTU 1173936-FDU7N60NZTU FDU7N60NZTU FDU7N60NZTU
Product Name Single FETs, MOSFETs 600V 5.5A MOSFET Transistor Electronic Surplus - FDU7N60NZTU Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-251-3 Short Leads, IPAK, TO-251AA SOT3 TO-251-3 Short Leads, IPak, TO-251AA TO-251-3 Short Leads, IPak, TO-251AA
MOSFET Operating Mode Enhancement
V(BR)DSS 600 volts 600 volts
PD 90000 milliwatts 90000 milliwatts 90000 milliwatts
Unlock Full Specs
to access all available technical data