onsemi 30V 12A 46A MOSFET Transistor FDU6680

Description
MOSFET N-CH 30V 12A/46A IPAK Product overview: FDU6680 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12A, 46A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12A, 46A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDU6680 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 12A/46A IPAK Product overview: FDU6680 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12A, 46A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12A, 46A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDU6680 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 12A 46A MOSFET Transistor
278-FDU6680
30V 12A 46A MOSFET Transistor 278-FDU6680
MOSFET N-CH 30V 12A/46A IPAK Product overview: FDU6680 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12A, 46A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12A, 46A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDU6680 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 12A/46A IPAK Product overview: FDU6680 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12A, 46A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12A, 46A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDU6680 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDU6680 - 204133-FDU6680 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDU6680
204133-FDU6680
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDU6680 204133-FDU6680
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204133-FDU6680 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.3W (Ta), 56W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: IPAK (TO-251) Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 12A (Ta), 46A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 18nC @ 5V Max Input Capacitance: 1230pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 10 mOhm @ 12A, 10V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204133-FDU6680
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.3W (Ta), 56W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: IPAK (TO-251)
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 12A (Ta), 46A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 18nC @ 5V
Max Input Capacitance: 1230pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 10 mOhm @ 12A, 10V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDU6680 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDU6680
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDU6680
MOSFET N-CH 30V 12A/46A IPAK

MOSFET N-CH 30V 12A/46A IPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-FDU6680 204133-FDU6680 FDU6680
Product Name 30V 12A 46A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDU6680 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 3300 milliwatts 3300 to 56000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tube SOT3; IPAK (TO-251) TO-251-3 Short Leads, IPak, TO-251AA
Unlock Full Specs
to access all available technical data