onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDU6296 FDU6296

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067111-FDU6296 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.8W (Ta), 52W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: IPAK (TO-251) Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 15A (Ta), 50A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 31.5nC @ 10V Max Input Capacitance: 1440pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8.8 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067111-FDU6296 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.8W (Ta), 52W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: IPAK (TO-251) Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 15A (Ta), 50A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 31.5nC @ 10V Max Input Capacitance: 1440pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8.8 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDU6296 - 067111-FDU6296 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDU6296
067111-FDU6296
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDU6296 067111-FDU6296
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067111-FDU6296 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.8W (Ta), 52W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: IPAK (TO-251) Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 15A (Ta), 50A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 31.5nC @ 10V Max Input Capacitance: 1440pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8.8 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067111-FDU6296
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.8W (Ta), 52W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: IPAK (TO-251)
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 15A (Ta), 50A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 31.5nC @ 10V
Max Input Capacitance: 1440pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8.8 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
30V 15A 50A MOSFET Transistor
278-FDU6296
30V 15A 50A MOSFET Transistor 278-FDU6296
MOSFET N-CH 30V 15A/50A IPAK Product overview: FDU6296 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15A, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 15A, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDU6296 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 15A/50A IPAK Product overview: FDU6296 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15A, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 15A, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDU6296 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDU6296 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDU6296
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDU6296
MOSFET N-CH 30V 15A/50A IPAK

MOSFET N-CH 30V 15A/50A IPAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 067111-FDU6296 278-FDU6296 FDU6296
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDU6296 30V 15A 50A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel
V(BR)DSS 30 volts
PD 3800 to 52000 milliwatts 3800 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRFR3710ZTRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
DC - 6 GHz, 30 Watt, 28 V GaN RF Power Transistor - T2G6003028-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 14 dB
View Details
4 suppliers
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details