MOSFETs 400V N-Channel Product overview: FDU3N40TU from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 400V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDU3N40TU can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038472-FDU3N40TU
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 30W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: IPAK (TO-251)
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 400V
Continuous Drain Current at 25°C: 2A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 6nC @ 10V
Max Input Capacitance: 225pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 3.4 Ohm @ 1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 5,040
N-Channel 400V 2A (Tc) 30W (Tc) Through Hole I-PAK
MOSFET, N-CH, 400V, 2A, 150DEG C, 30W ROHS COMPLIANT: YES
MOSFET N-CH 400V 2A IPAK
MOSFET N-CH 400V 2A IPAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 2088-FDU3N40TU | 1038472-FDU3N40TU | FDU3N40TU-ND | 54AH8675 | FDU3N40TU | FDU3N40TU | FDU3N40TU |
| Product Name | N-Channel 400V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDU3N40TU | Single FETs, MOSFETs | Mosfet, N-Ch, 400V, 2A, 150Deg C, 30W Rohs Compliant Onsemi | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | |||
| MOSFET Operating Mode | Enhancement | ||||||
| PD | 30 milliwatts | 30000 milliwatts | 30000 milliwatts | ||||
| Package Type | Tube | SOT3; IPAK (TO-251) | TO-251-3 Short Leads, IPAK, TO-251AA | TO-3 | TO-251-3 Short Leads, IPak, TO-251AA | TO-251-3 Short Leads, IPak, TO-251AA | |
| Packing Method | Tube | Rail; Tube; Tube/Rail | Tube; Tube |