Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038468-FDT86256
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.3W (Ta), 10W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223-4
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 1.2A (Ta), 3A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 2nC @ 10V
Max Input Capacitance: 73pF @ 75V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 845 mOhm @ 1.2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs
MOSFETs 150V NCh MOSFET PowerTrench Product overview: FDT86256 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDT86256 can be used for catalog matching and distributor lookup.
N-Channel 150V 1.2A (Ta), 3A (Tc) 2.3W (Ta), 10W (Tc) Surface Mount SOT-223-4
N-Channel 150V 1.2A (Ta), 3A (Tc) 2.3W (Ta), 10W (Tc) Surface Mount SOT-223-4
N-Channel 150V 1.2A (Ta), 3A (Tc) 2.3W (Ta), 10W (Tc) Surface Mount SOT-223-4
MOSFET, N-CH, 150V, 3A, SOT-223; Transistor Polarity:N Channel; Continuous Drain Current Id:3A; Drain Source Voltage Vds:150V; On Resistance Rds(on):0.695ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.5V; Power RoHS Compliant: Yes
MOSFET N-CH 150V 1.2A/3A SOT223
MOSFET 150V NCh MOSFET PowerTrench
MOSFET N-CH 150V 1.2A/3A SOT223
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1038468-FDT86256 | 2088-FDT86256 | FDT86256TR-ND | 07AH3948 | FDT86256 | FDT86256 | FDT86256 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDT86256 | 150V MOSFET Transistor | Single FETs, MOSFETs | Mosfet, N-Ch, 150V, 3A, Sot-223; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| V(BR)DSS | 150 volts | 150 volts | |||||
| PD | 2300 to 10000 milliwatts | 2.3 milliwatts | 2300 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||
| Package Type | SOT3; SOT-223-4 | Reel | SOT223; TO-261-4, TO-261AA | TO-3; SOT223 | TO-261-4, TO-261AA | SOT223; TO-261-4, TO-261AA |