onsemi Single FETs, MOSFETs FDT86246L

Description
N-Channel 150V 2A (Ta) 1W (Ta) Surface Mount SOT-223-4
Request a Quote Datasheet
Description
N-Channel 150V 2A (Ta) 1W (Ta) Surface Mount SOT-223-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDT86246LTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDT86246LTR-ND
Single FETs, MOSFETs FDT86246LTR-ND
N-Channel 150V 2A (Ta) 1W (Ta) Surface Mount SOT-223-4

N-Channel 150V 2A (Ta) 1W (Ta) Surface Mount SOT-223-4

Buy Now Datasheet
Single FETs, MOSFETs - FDT86246LDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDT86246LDKR-ND
Single FETs, MOSFETs FDT86246LDKR-ND
N-Channel 150V 2A (Ta) 1W (Ta) Surface Mount SOT-223-4

N-Channel 150V 2A (Ta) 1W (Ta) Surface Mount SOT-223-4

Buy Now Datasheet
Single FETs, MOSFETs - FDT86246LCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDT86246LCT-ND
Single FETs, MOSFETs FDT86246LCT-ND
N-Channel 150V 2A (Ta) 1W (Ta) Surface Mount SOT-223-4

N-Channel 150V 2A (Ta) 1W (Ta) Surface Mount SOT-223-4

Buy Now Datasheet
Singapore, Singapore
N-Channel 150V 2A MOSFET Transistor
2088-FDT86246L
N-Channel 150V 2A MOSFET Transistor 2088-FDT86246L
MOSFETs 150V 2A N-Channel Power Trench MOSFET Product overview: FDT86246L from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 150V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 2A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDT86246L can be used for catalog matching and distributor lookup.

MOSFETs 150V 2A N-Channel Power Trench MOSFET Product overview: FDT86246L from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 150V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 2A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDT86246L can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDT86246L - 1038467-FDT86246L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDT86246L
1038467-FDT86246L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDT86246L 1038467-FDT86246L
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038467-FDT86246L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223-4 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 2A (Ta) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 6.3nC @ 10V Max Input Capacitance: 335pF @ 75V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 228 mOhm @ 2A, 10V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038467-FDT86246L
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223-4
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 2A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 6.3nC @ 10V
Max Input Capacitance: 335pF @ 75V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 228 mOhm @ 2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 150V 2A N-Channel Power Trench MOSFET

MOSFET 150V 2A N-Channel Power Trench MOSFET

Buy Now Datasheet
Mosfet, N-Ch, 150V, 2A, Sot-223; Transistor Polarity Onsemi - 07AH3947 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 150V, 2A, Sot-223; Transistor Polarity Onsemi
07AH3947
Mosfet, N-Ch, 150V, 2A, Sot-223; Transistor Polarity Onsemi 07AH3947
MOSFET, N-CH, 150V, 2A, SOT-223; Transistor Polarity:N Channel; Continuous Drain Current Id:2A; Drain Source Voltage Vds:150V; On Resistance Rds(on):0.189ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.6V; Power RoHS Compliant: Yes

MOSFET, N-CH, 150V, 2A, SOT-223; Transistor Polarity:N Channel; Continuous Drain Current Id:2A; Drain Source Voltage Vds:150V; On Resistance Rds(on):0.189ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.6V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDT86246L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDT86246L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDT86246L
MOSFET N-CH 150V 2A SOT223-4

MOSFET N-CH 150V 2A SOT223-4

Supplier's Site
Single FETs, MOSFETs - FDT86246L - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDT86246L
Single FETs, MOSFETs FDT86246L
MOSFET N-CH 150V 2A SOT223-4

MOSFET N-CH 150V 2A SOT223-4

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDT86246LTR-ND 2088-FDT86246L 1038467-FDT86246L FDT86246L 07AH3947 FDT86246L FDT86246L
Product Name Single FETs, MOSFETs N-Channel 150V 2A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDT86246L MOSFET Mosfet, N-Ch, 150V, 2A, Sot-223; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type SOT223; TO-261-4, TO-261AA Reel SOT3; SOT-223-4 TO-3; SOT223 Surface Mount SOT223; TO-261-4, TO-261AA
MOSFET Operating Mode Enhancement
Transconductance 0.0073 kS
PD 2.2 milliwatts 1000 milliwatts 1000 milliwatts
Unlock Full Specs
to access all available technical data