onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDT86244 FDT86244

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038466-FDT86244 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223-4 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 2.8A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 7nC @ 10V Max Input Capacitance: 395pF @ 75V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 128 mOhm @ 2.8A, 10V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038466-FDT86244 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223-4 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 2.8A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 7nC @ 10V Max Input Capacitance: 395pF @ 75V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 128 mOhm @ 2.8A, 10V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDT86244 - 1038466-FDT86244 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDT86244
1038466-FDT86244
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDT86244 1038466-FDT86244
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038466-FDT86244 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223-4 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 2.8A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 7nC @ 10V Max Input Capacitance: 395pF @ 75V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 128 mOhm @ 2.8A, 10V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 4k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038466-FDT86244
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223-4
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 2.8A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 7nC @ 10V
Max Input Capacitance: 395pF @ 75V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 128 mOhm @ 2.8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 4k pcs

Buy Now Datasheet
Single FETs, MOSFETs - FDT86244CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDT86244CT-ND
Single FETs, MOSFETs FDT86244CT-ND
N-Channel 150V 2.8A (Tc) 2.2W (Ta) Surface Mount SOT-223-4

N-Channel 150V 2.8A (Tc) 2.2W (Ta) Surface Mount SOT-223-4

Buy Now Datasheet
Single FETs, MOSFETs - FDT86244TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDT86244TR-ND
Single FETs, MOSFETs FDT86244TR-ND
N-Channel 150V 2.8A (Tc) 2.2W (Ta) Surface Mount SOT-223-4

N-Channel 150V 2.8A (Tc) 2.2W (Ta) Surface Mount SOT-223-4

Buy Now Datasheet
Single FETs, MOSFETs - FDT86244DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDT86244DKR-ND
Single FETs, MOSFETs FDT86244DKR-ND
N-Channel 150V 2.8A (Tc) 2.2W (Ta) Surface Mount SOT-223-4

N-Channel 150V 2.8A (Tc) 2.2W (Ta) Surface Mount SOT-223-4

Buy Now Datasheet
MOSFETs - 7599718P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7599718P
MOSFETs 7599718P
MOSFET N-Channel 150V 2.8A SOT223

MOSFET N-Channel 150V 2.8A SOT223

Supplier's Site
MOSFETs - 7599718 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7599718
MOSFETs 7599718
MOSFET N-Channel 150V 2.8A SOT223

MOSFET N-Channel 150V 2.8A SOT223

Supplier's Site
MOSFETs - 1662708 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1662708
MOSFETs 1662708
MOSFET N-Channel 150V 2.8A SOT223

MOSFET N-Channel 150V 2.8A SOT223

Supplier's Site
Singapore, Singapore
N-Channel 150V MOSFET Transistor
2088-FDT86244
N-Channel 150V MOSFET Transistor 2088-FDT86244
MOSFETs 150V N-Channel PowerTrench MOSFET Product overview: FDT86244 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 150V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDT86244 can be used for catalog matching and distributor lookup.

MOSFETs 150V N-Channel PowerTrench MOSFET Product overview: FDT86244 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 150V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDT86244 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDT86244 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDT86244
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDT86244
MOSFET N-CH 150V 2.8A SOT223-4

MOSFET N-CH 150V 2.8A SOT223-4

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
FDT86244
MOSFET FDT86244
MOSFET 150V N-Channel PowerTrench MOSFET

MOSFET 150V N-Channel PowerTrench MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - FDT86244 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDT86244
Single FETs, MOSFETs FDT86244
MOSFET N-CH 150V 2.8A SOT223-4

MOSFET N-CH 150V 2.8A SOT223-4

Supplier's Site Datasheet
Mosfet, N Channel, 150V, 2.8A, Sot-223; Channel Type Onsemi - 88T3371 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 150V, 2.8A, Sot-223; Channel Type Onsemi
88T3371
Mosfet, N Channel, 150V, 2.8A, Sot-223; Channel Type Onsemi 88T3371
MOSFET, N CHANNEL, 150V, 2.8A, SOT-223; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:2.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.1V RoHS Compliant: Yes

MOSFET, N CHANNEL, 150V, 2.8A, SOT-223; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:2.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.1V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1038466-FDT86244 FDT86244CT-ND 7599718P 7599718 2088-FDT86244 FDT86244 FDT86244 FDT86244 88T3371
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDT86244 Single FETs, MOSFETs MOSFETs MOSFETs N-Channel 150V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs Mosfet, N Channel, 150V, 2.8A, Sot-223; Channel Type Onsemi
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
V(BR)DSS 150 volts 150 volts
PD 2200 milliwatts 2.2 milliwatts 2200 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT-223-4 SOT223; TO-261-4, TO-261AA SOT223; SOT-223 SOT223; Sot-223 Reel TO-261-4, TO-261AA SOT223; TO-261-4, TO-261AA TO-3; SOT223
Unlock Full Specs
to access all available technical data