onsemi N-Channel 100V MOSFET Transistor FDT86113LZ

Description
MOSFETs 100V N-Channel PowerTrench MOSFET Product overview: FDT86113LZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDT86113LZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs 100V N-Channel PowerTrench MOSFET Product overview: FDT86113LZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDT86113LZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 100V MOSFET Transistor
2088-FDT86113LZ
N-Channel 100V MOSFET Transistor 2088-FDT86113LZ
MOSFETs 100V N-Channel PowerTrench MOSFET Product overview: FDT86113LZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDT86113LZ can be used for catalog matching and distributor lookup.

MOSFETs 100V N-Channel PowerTrench MOSFET Product overview: FDT86113LZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDT86113LZ can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - FDT86113LZDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDT86113LZDKR-ND
Single FETs, MOSFETs FDT86113LZDKR-ND
N-Channel 100V 3.3A (Tc) 2.2W (Ta) Surface Mount SOT-223-4

N-Channel 100V 3.3A (Tc) 2.2W (Ta) Surface Mount SOT-223-4

Buy Now Datasheet
Single FETs, MOSFETs - FDT86113LZTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDT86113LZTR-ND
Single FETs, MOSFETs FDT86113LZTR-ND
N-Channel 100V 3.3A (Tc) 2.2W (Ta) Surface Mount SOT-223-4

N-Channel 100V 3.3A (Tc) 2.2W (Ta) Surface Mount SOT-223-4

Buy Now Datasheet
Single FETs, MOSFETs - FDT86113LZCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDT86113LZCT-ND
Single FETs, MOSFETs FDT86113LZCT-ND
N-Channel 100V 3.3A (Tc) 2.2W (Ta) Surface Mount SOT-223-4

N-Channel 100V 3.3A (Tc) 2.2W (Ta) Surface Mount SOT-223-4

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDT86113LZ - 1038465-FDT86113LZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDT86113LZ
1038465-FDT86113LZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDT86113LZ 1038465-FDT86113LZ
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038465-FDT86113LZ Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.2W (Ta) Family Name: FDT86113LZ Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223-4 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 3.3A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 6.8nC @ 10V Max Input Capacitance: 315pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 100 mOhm @ 3.3A, 10V Alternative Parts (Cross-Reference): PHT6NQ10T T/R; PHT6NQ10TT; PHT6NQ10T,135; PHT6NQ10T; Introduction Date: March 24, 2011 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 4k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038465-FDT86113LZ
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.2W (Ta)
Family Name: FDT86113LZ
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223-4
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 3.3A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 6.8nC @ 10V
Max Input Capacitance: 315pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 100 mOhm @ 3.3A, 10V
Alternative Parts (Cross-Reference): PHT6NQ10T T/R; PHT6NQ10TT; PHT6NQ10T,135; PHT6NQ10T;
Introduction Date: March 24, 2011
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 4k pcs

Buy Now Datasheet
MOSFETs - 7599715 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7599715
MOSFETs 7599715
onsemi FDT86113LZ MOSFET

onsemi FDT86113LZ MOSFET

Supplier's Site
MOSFETs - 7599715P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7599715P
MOSFETs 7599715P
onsemi FDT86113LZ MOSFET

onsemi FDT86113LZ MOSFET

Supplier's Site
MOSFETs - 1661838 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1661838
MOSFETs 1661838
onsemi FDT86113LZ MOSFET

onsemi FDT86113LZ MOSFET

Supplier's Site
Single FETs, MOSFETs - FDT86113LZ - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDT86113LZ
Single FETs, MOSFETs FDT86113LZ
MOSFET N-CH 100V 3.3A SOT223-4

MOSFET N-CH 100V 3.3A SOT223-4

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDT86113LZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDT86113LZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDT86113LZ
MOSFET N-CH 100V 3.3A SOT223-4

MOSFET N-CH 100V 3.3A SOT223-4

Supplier's Site
Mosfet, N Channel, 100V, 3.3A, Sot-223; Channel Type Onsemi - 88T3370 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 100V, 3.3A, Sot-223; Channel Type Onsemi
88T3370
Mosfet, N Channel, 100V, 3.3A, Sot-223; Channel Type Onsemi 88T3370
MOSFET, N CHANNEL, 100V, 3.3A, SOT-223; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:3.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.7V RoHS Compliant: Yes

MOSFET, N CHANNEL, 100V, 3.3A, SOT-223; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:3.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 100V N-Channel PowerTrench MOSFET

MOSFET 100V N-Channel PowerTrench MOSFET

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-FDT86113LZ FDT86113LZDKR-ND 1038465-FDT86113LZ 7599715 7599715P FDT86113LZ FDT86113LZ 88T3370 FDT86113LZ
Product Name N-Channel 100V MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDT86113LZ MOSFETs MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Channel, 100V, 3.3A, Sot-223; Channel Type Onsemi MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement Enhancement
Transconductance 0.0080 kS
PD 2.2 milliwatts 2200 milliwatts 2200 milliwatts
Package Type Reel SOT223; TO-261-4, TO-261AA SOT3; SOT-223-4 SOT223; Sot-223 SOT223; SOT-223 SOT223; TO-261-4, TO-261AA TO-261-4, TO-261AA TO-3; SOT223
Unlock Full Specs
to access all available technical data