onsemi Single FETs, MOSFETs FDT86102LZ

Description
N-Channel 100V 6.6A (Ta) 2.2W (Ta) Surface Mount SOT-223-4
Request a Quote Datasheet
Description
N-Channel 100V 6.6A (Ta) 2.2W (Ta) Surface Mount SOT-223-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDT86102LZFSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDT86102LZFSTR-ND
Single FETs, MOSFETs FDT86102LZFSTR-ND
N-Channel 100V 6.6A (Ta) 2.2W (Ta) Surface Mount SOT-223-4

N-Channel 100V 6.6A (Ta) 2.2W (Ta) Surface Mount SOT-223-4

Buy Now Datasheet
Single FETs, MOSFETs - FDT86102LZFSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDT86102LZFSDKR-ND
Single FETs, MOSFETs FDT86102LZFSDKR-ND
N-Channel 100V 6.6A (Ta) 2.2W (Ta) Surface Mount SOT-223-4

N-Channel 100V 6.6A (Ta) 2.2W (Ta) Surface Mount SOT-223-4

Buy Now Datasheet
Single FETs, MOSFETs - FDT86102LZFSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDT86102LZFSCT-ND
Single FETs, MOSFETs FDT86102LZFSCT-ND
N-Channel 100V 6.6A (Ta) 2.2W (Ta) Surface Mount SOT-223-4

N-Channel 100V 6.6A (Ta) 2.2W (Ta) Surface Mount SOT-223-4

Buy Now Datasheet
Singapore, Singapore
N-Channel 100V MOSFET Transistor
2088-FDT86102LZ
N-Channel 100V MOSFET Transistor 2088-FDT86102LZ
MOSFETs 100V N-Channel PowerTrench MOSFET Product overview: FDT86102LZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDT86102LZ can be used for catalog matching and distributor lookup.

MOSFETs 100V N-Channel PowerTrench MOSFET Product overview: FDT86102LZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDT86102LZ can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDT86102LZ - 1173932-FDT86102LZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDT86102LZ
1173932-FDT86102LZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDT86102LZ 1173932-FDT86102LZ
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173932-FDT86102LZ Series: PowerTrench Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-261-4, TO-261AA Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 6.6A (Ta) Family Name: FDT86102LZ Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: SOT-223-4 Channel Type Type: N Drain Source Voltage: 100V Vgs(th) (Maximum) @ Id: 3V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 25nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 1490pF @ 50V Vgs (Maximum): ±20V Power Dissipation (Maximum): 2.2W (Ta) Rds On (Maximum) @ Id, Vgs: 28 mOhm @ 6.6A, 10V Introduction Date: July 28, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 4k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173932-FDT86102LZ
Series: PowerTrench
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-261-4, TO-261AA
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 6.6A (Ta)
Family Name: FDT86102LZ
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: SOT-223-4
Channel Type Type: N
Drain Source Voltage: 100V
Vgs(th) (Maximum) @ Id: 3V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 25nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 1490pF @ 50V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 2.2W (Ta)
Rds On (Maximum) @ Id, Vgs: 28 mOhm @ 6.6A, 10V
Introduction Date: July 28, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 4k pcs

Buy Now Datasheet
MOSFETs - 7599194 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7599194
MOSFETs 7599194
MOSFET N-Channel 100V 6.6A SOT223

MOSFET N-Channel 100V 6.6A SOT223

Supplier's Site
MOSFETs - 7599194P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7599194P
MOSFETs 7599194P
MOSFET N-Channel 100V 6.6A SOT223

MOSFET N-Channel 100V 6.6A SOT223

Supplier's Site
MOSFETs - 1241332 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1241332
MOSFETs 1241332
MOSFET N-Channel 100V 6.6A SOT223

MOSFET N-Channel 100V 6.6A SOT223

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 100V N-Channel PowerTrench MOSFET

MOSFET 100V N-Channel PowerTrench MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - FDT86102LZ - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDT86102LZ
Single FETs, MOSFETs FDT86102LZ
MOSFET N-CH 100V 6.6A SOT223-4

MOSFET N-CH 100V 6.6A SOT223-4

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDT86102LZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDT86102LZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDT86102LZ
MOSFET N-CH 100V 6.6A SOT223-4

MOSFET N-CH 100V 6.6A SOT223-4

Supplier's Site
Mosfet, N-Ch, 100V, 6.6A, 150Deg C, 2.2W; Channel Type Onsemi - 88T3368 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 6.6A, 150Deg C, 2.2W; Channel Type Onsemi
88T3368
Mosfet, N-Ch, 100V, 6.6A, 150Deg C, 2.2W; Channel Type Onsemi 88T3368
MOSFET, N-CH, 100V, 6.6A, 150DEG C, 2.2W; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:6.6A; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.4V; Power Dissipation:2.2W RoHS Compliant: Yes

MOSFET, N-CH, 100V, 6.6A, 150DEG C, 2.2W; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:6.6A; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.4V; Power Dissipation:2.2W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDT86102LZFSTR-ND 2088-FDT86102LZ 1173932-FDT86102LZ 7599194 7599194P FDT86102LZ FDT86102LZ FDT86102LZ 88T3368
Product Name Single FETs, MOSFETs N-Channel 100V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDT86102LZ MOSFETs MOSFETs MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 100V, 6.6A, 150Deg C, 2.2W; Channel Type Onsemi
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type SOT223; TO-261-4, TO-261AA Reel SOT3 SOT223; Sot-223 SOT223; SOT-223 SOT223; TO-261-4, TO-261AA TO-261-4, TO-261AA TO-3
MOSFET Operating Mode Enhancement Enhancement
Transconductance 0.0260 kS
PD 2.2 milliwatts 2200 milliwatts 2200 milliwatts 2200 milliwatts
Unlock Full Specs
to access all available technical data