6.5A, 30V, 0.035OHM, N-CHANNEL, Product overview: FDT459N from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 6.5A, 30V, 0.035OHM. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 6.5A, 30V, 0.035OHM, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDT459N can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038460-FDT459N
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223-4
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 6.5A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 17nC @ 10V
Max Input Capacitance: 365pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 35 mOhm @ 6.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs
N-Channel 30V 6.5A (Ta) 3W (Ta) Surface Mount SOT-223-4
MOSFET N-CH 30V 6.5A SOT223-4
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-FDT459N | 1038460-FDT459N | FDT459NFSTR-ND | FDT459N | FDT459N |
| Product Name | N-Channel 6.5A 30V 0.035OHM MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDT459N | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| PD | 3000 milliwatts | 3000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | Bulk | SOT3; SOT-223-4 | SOT223; TO-261-4, TO-261AA | TO-261-4, TO-261AA |