onsemi 30V MOSFET Transistor FDT458P

Description
MOSFETs 30V P-Ch PowerTrench Product overview: FDT458P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDT458P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs 30V P-Ch PowerTrench Product overview: FDT458P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDT458P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V MOSFET Transistor
2088-FDT458P
30V MOSFET Transistor 2088-FDT458P
MOSFETs 30V P-Ch PowerTrench Product overview: FDT458P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDT458P can be used for catalog matching and distributor lookup.

MOSFETs 30V P-Ch PowerTrench Product overview: FDT458P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDT458P can be used for catalog matching and distributor lookup.

Supplier's Site
MOSFETs - 6710788P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6710788P
MOSFETs 6710788P
MOSFET P-Channel 30V 3.4A SOT223

MOSFET P-Channel 30V 3.4A SOT223

Supplier's Site
MOSFETs - 1661834 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1661834
MOSFETs 1661834
MOSFET P-Channel 30V 3.4A SOT223

MOSFET P-Channel 30V 3.4A SOT223

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDT458P - 016217-FDT458P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDT458P
016217-FDT458P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDT458P 016217-FDT458P
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016217-FDT458P Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223-4 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 3.4A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 3.5nC @ 10V Max Input Capacitance: 205pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 130 mOhm @ 3.4A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016217-FDT458P
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223-4
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 3.4A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 3.5nC @ 10V
Max Input Capacitance: 205pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 130 mOhm @ 3.4A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
Single FETs, MOSFETs - FDT458PDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDT458PDKR-ND
Single FETs, MOSFETs FDT458PDKR-ND
P-Channel 30V 3.4A (Ta) 3W (Ta) Surface Mount SOT-223-4

P-Channel 30V 3.4A (Ta) 3W (Ta) Surface Mount SOT-223-4

Buy Now Datasheet
Single FETs, MOSFETs - FDT458PCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDT458PCT-ND
Single FETs, MOSFETs FDT458PCT-ND
P-Channel 30V 3.4A (Ta) 3W (Ta) Surface Mount SOT-223-4

P-Channel 30V 3.4A (Ta) 3W (Ta) Surface Mount SOT-223-4

Buy Now Datasheet
Single FETs, MOSFETs - FDT458PTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDT458PTR-ND
Single FETs, MOSFETs FDT458PTR-ND
P-Channel 30V 3.4A (Ta) 3W (Ta) Surface Mount SOT-223-4

P-Channel 30V 3.4A (Ta) 3W (Ta) Surface Mount SOT-223-4

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET
FDT458P
MOSFET FDT458P
MOSFET 30V P-Ch PowerTrench

MOSFET 30V P-Ch PowerTrench

Buy Now Datasheet
Single FETs, MOSFETs - FDT458P - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDT458P
Single FETs, MOSFETs FDT458P
MOSFET P-CH 30V 3.4A SOT223-4

MOSFET P-CH 30V 3.4A SOT223-4

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDT458P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDT458P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDT458P
MOSFET P-CH 30V 3.4A SOT223-4

MOSFET P-CH 30V 3.4A SOT223-4

Supplier's Site
Mosfet Transistor, P Channel, 3.4 A, -30 V, 0.105 Ohm, -10 V, -1.8 V Rohs Compliant Onsemi - 47T5053 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, P Channel, 3.4 A, -30 V, 0.105 Ohm, -10 V, -1.8 V Rohs Compliant Onsemi
47T5053
Mosfet Transistor, P Channel, 3.4 A, -30 V, 0.105 Ohm, -10 V, -1.8 V Rohs Compliant Onsemi 47T5053
MOSFET Transistor, P Channel, 3.4 A, -30 V, 0.105 ohm, -10 V, -1.8 V RoHS Compliant: Yes

MOSFET Transistor, P Channel, 3.4 A, -30 V, 0.105 ohm, -10 V, -1.8 V RoHS Compliant: Yes

Supplier's Site Datasheet
P Channel Mosfet, -30V, 3.4A, Sot-223; Channel Type Onsemi - 82C2589 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -30V, 3.4A, Sot-223; Channel Type Onsemi
82C2589
P Channel Mosfet, -30V, 3.4A, Sot-223; Channel Type Onsemi 82C2589
P CHANNEL MOSFET, -30V, 3.4A, SOT-223; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:3.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.8V RoHS Compliant: Yes

P CHANNEL MOSFET, -30V, 3.4A, SOT-223; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:3.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, P Channel, -30V, 3.4A, Sot-223-3; Channel Type Onsemi - 29X6701 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -30V, 3.4A, Sot-223-3; Channel Type Onsemi
29X6701
Mosfet, P Channel, -30V, 3.4A, Sot-223-3; Channel Type Onsemi 29X6701
MOSFET, P CHANNEL, -30V, 3.4A, SOT-223-3; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:3.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.8V RoHS Compliant: Yes

MOSFET, P CHANNEL, -30V, 3.4A, SOT-223-3; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:3.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-FDT458P 6710788P 1661834 016217-FDT458P FDT458PDKR-ND FDT458P FDT458P FDT458P 47T5053 82C2589
Product Name 30V MOSFET Transistor MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDT458P Single FETs, MOSFETs MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet Transistor, P Channel, 3.4 A, -30 V, 0.105 Ohm, -10 V, -1.8 V Rohs Compliant Onsemi P Channel Mosfet, -30V, 3.4A, Sot-223; Channel Type Onsemi
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel
MOSFET Operating Mode Enhancement Enhancement
Transconductance 0.0030 kS
PD 3 milliwatts 3000 milliwatts 3000 milliwatts
Package Type Reel SOT223; SOT-223 SOT223; Sot-223 SOT3; SOT-223-4 SOT223; TO-261-4, TO-261AA SOT223; TO-261-4, TO-261AA TO-261-4, TO-261AA TO-3 TO-3; SOT223
Unlock Full Specs
to access all available technical data