onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDT3N40TF FDT3N40TF

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016214-FDT3N40TF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Tc) Family Name: FDT3N40TF Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223-4 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 2A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 6nC @ 10V Max Input Capacitance: 225pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 3.4 Ohm @ 1A, 10V Alternative Parts (Cross-Reference): STN3N40K3; Introduction Date: November 01, 2009 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Alternative Energy, Motor Drive & Control Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016214-FDT3N40TF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Tc) Family Name: FDT3N40TF Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223-4 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 2A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 6nC @ 10V Max Input Capacitance: 225pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 3.4 Ohm @ 1A, 10V Alternative Parts (Cross-Reference): STN3N40K3; Introduction Date: November 01, 2009 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Alternative Energy, Motor Drive & Control Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDT3N40TF - 016214-FDT3N40TF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDT3N40TF
016214-FDT3N40TF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDT3N40TF 016214-FDT3N40TF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016214-FDT3N40TF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Tc) Family Name: FDT3N40TF Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223-4 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 2A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 6nC @ 10V Max Input Capacitance: 225pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 3.4 Ohm @ 1A, 10V Alternative Parts (Cross-Reference): STN3N40K3; Introduction Date: November 01, 2009 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Alternative Energy, Motor Drive & Control Quantity per package: 4k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016214-FDT3N40TF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Tc)
Family Name: FDT3N40TF
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223-4
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 400V
Continuous Drain Current at 25°C: 2A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 6nC @ 10V
Max Input Capacitance: 225pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 3.4 Ohm @ 1A, 10V
Alternative Parts (Cross-Reference): STN3N40K3;
Introduction Date: November 01, 2009
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Alternative Energy, Motor Drive & Control
Quantity per package: 4k pcs

Buy Now Datasheet
Single FETs, MOSFETs - FDT3N40TFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDT3N40TFTR-ND
Single FETs, MOSFETs FDT3N40TFTR-ND
N-Channel 400V 2A (Tc) 2W (Tc) Surface Mount SOT-223-4

N-Channel 400V 2A (Tc) 2W (Tc) Surface Mount SOT-223-4

Buy Now Datasheet
Singapore, Singapore
Dual 400V 2A MOSFET Transistor
278-FDT3N40TF
Dual 400V 2A MOSFET Transistor 278-FDT3N40TF
N-CH MOSFET 400V 2A SOT-223 Single Dual Drain Product overview: FDT3N40TF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 400V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 400V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDT3N40TF can be used for catalog matching and distributor lookup.

N-CH MOSFET 400V 2A SOT-223 Single Dual Drain Product overview: FDT3N40TF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 400V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 400V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDT3N40TF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 400V, 2A, 150Deg C, 2W; Channel Type Onsemi - 31Y1415 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 400V, 2A, 150Deg C, 2W; Channel Type Onsemi
31Y1415
Mosfet, N-Ch, 400V, 2A, 150Deg C, 2W; Channel Type Onsemi 31Y1415
MOSFET, N-CH, 400V, 2A, 150DEG C, 2W; Channel Type:N Channel; Drain Source Voltage Vds:400V; Continuous Drain Current Id:2A; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; Power Dissipation:2W; No. of Pins:3Pins RoHS Compliant: Yes

MOSFET, N-CH, 400V, 2A, 150DEG C, 2W; Channel Type:N Channel; Drain Source Voltage Vds:400V; Continuous Drain Current Id:2A; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; Power Dissipation:2W; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - FDT3N40TF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDT3N40TF
Single FETs, MOSFETs FDT3N40TF
MOSFET N-CH 400V 2A SOT223-4

MOSFET N-CH 400V 2A SOT223-4

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 400V N-Chan UniFET

MOSFET 400V N-Chan UniFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDT3N40TF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDT3N40TF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDT3N40TF
MOSFET N-CH 400V 2A SOT223-4

MOSFET N-CH 400V 2A SOT223-4

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
FDT3N40TF
Triode/MOS Tube/Transistor >> MOSFETs FDT3N40TF
400V 2A 2.8mΩ@10V,1A 2W 5V@250uA N Channel SOT-223-4 MOSFETs ROHS

400V 2A 2.8mΩ@10V,1A 2W 5V@250uA N Channel SOT-223-4 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 016214-FDT3N40TF FDT3N40TFTR-ND 278-FDT3N40TF 31Y1415 FDT3N40TF FDT3N40TF FDT3N40TF FDT3N40TF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDT3N40TF Single FETs, MOSFETs Dual 400V 2A MOSFET Transistor Mosfet, N-Ch, 400V, 2A, 150Deg C, 2W; Channel Type Onsemi Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel
V(BR)DSS 400 volts 400 volts 400 volts 400 volts
PD 2000 milliwatts 2000 milliwatts 2000 milliwatts 2000 milliwatts 2000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT-223-4 SOT223; TO-261-4, TO-261AA TO-3 SOT223; TO-261-4, TO-261AA 225 pF @ 25 V SOT223
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065030B7S - Acme Chip Technology Co., Limited
Specs
Package Type 12V
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details