Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016213-FDT3612
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3W (Ta)
Family Name: FDT3612
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223-4
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 3.7A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 20nC @ 10V
Max Input Capacitance: 632pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 120 mOhm @ 3.7A, 10V
Alternative Parts (Cross-Reference): BUK98180-100A; BUK98180-100A,115; ZXMN10A25G;
Introduction Date: March 09, 2001
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Motor Drive & Control
Quantity per package: 4k pcs
N-Channel 100V 3.7A (Ta) 3W (Ta) Surface Mount SOT-223-4
N-Channel 100V 3.7A (Ta) 3W (Ta) Surface Mount SOT-223-4
N-Channel 100V 3.7A (Ta) 3W (Ta) Surface Mount SOT-223-4
MOSFETs 100V NCh PowerTrench Product overview: FDT3612 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDT3612 can be used for catalog matching and distributor lookup.
POWER FIELD-EFFECT TRANSISTOR, 3
MOSFET N-CH 100V 3.7A SOT223-4
N CHANNEL MOSFET, 30V, 10.2A, SOT-223, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:3.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:3W RoHS Compliant: Yes
N CHANNEL MOSFET, 100V, 10.2A, SOT-223; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:3.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 016213-FDT3612 | FDT3612CT-ND | 2088-FDT3612 | FDT3612 | FDT3612 | FDT3612 | 67P3499 | 58K1477 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDT3612 | Single FETs, MOSFETs | 100V MOSFET Transistor | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | N Channel Mosfet, 30V, 10.2A, Sot-223, Full Reel; Channel Type Onsemi | N Channel Mosfet, 100V, 10.2A, Sot-223; Channel Type Onsemi |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | ||
| V(BR)DSS | 100 volts | 100 volts | ||||||
| PD | 3000 milliwatts | 3 milliwatts | 3000 milliwatts | 3000 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||||
| Package Type | SOT3; SOT-223-4 | SOT223; TO-261-4, TO-261AA | Reel | SOT223; TO-261-4, TO-261AA | Surface Mount | TO-3; SOT223 | TO-3; SOT223 |