onsemi 100V 160mOhm MOSFET Transistor FDT1600N10ALZ

Description
MOSFETs 100V 160mOhm SOT223 GREEN EMC Product overview: FDT1600N10ALZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 160mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 160mOhm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDT1600N10ALZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs 100V 160mOhm SOT223 GREEN EMC Product overview: FDT1600N10ALZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 160mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 160mOhm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDT1600N10ALZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 160mOhm MOSFET Transistor
2088-FDT1600N10ALZ
100V 160mOhm MOSFET Transistor 2088-FDT1600N10ALZ
MOSFETs 100V 160mOhm SOT223 GREEN EMC Product overview: FDT1600N10ALZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 160mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 160mOhm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDT1600N10ALZ can be used for catalog matching and distributor lookup.

MOSFETs 100V 160mOhm SOT223 GREEN EMC Product overview: FDT1600N10ALZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 160mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 160mOhm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDT1600N10ALZ can be used for catalog matching and distributor lookup.

Supplier's Site
MOSFETs - 8648732P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8648732P
MOSFETs 8648732P
MOSFET N-Ch 100V 5.6A PowerTrench SOT223

MOSFET N-Ch 100V 5.6A PowerTrench SOT223

Supplier's Site
MOSFETs - 8648732 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8648732
MOSFETs 8648732
MOSFET N-Ch 100V 5.6A PowerTrench SOT223

MOSFET N-Ch 100V 5.6A PowerTrench SOT223

Supplier's Site
MOSFETs - 1662305 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1662305
MOSFETs 1662305
MOSFET N-Ch 100V 5.6A PowerTrench SOT223

MOSFET N-Ch 100V 5.6A PowerTrench SOT223

Supplier's Site
Single FETs, MOSFETs - FDT1600N10ALZCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDT1600N10ALZCT-ND
Single FETs, MOSFETs FDT1600N10ALZCT-ND
N-Channel 100V 5.6A (Tc) 10.42W (Tc) Surface Mount SOT-223-4

N-Channel 100V 5.6A (Tc) 10.42W (Tc) Surface Mount SOT-223-4

Buy Now Datasheet
Single FETs, MOSFETs - FDT1600N10ALZTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDT1600N10ALZTR-ND
Single FETs, MOSFETs FDT1600N10ALZTR-ND
N-Channel 100V 5.6A (Tc) 10.42W (Tc) Surface Mount SOT-223-4

N-Channel 100V 5.6A (Tc) 10.42W (Tc) Surface Mount SOT-223-4

Buy Now Datasheet
Single FETs, MOSFETs - FDT1600N10ALZDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDT1600N10ALZDKR-ND
Single FETs, MOSFETs FDT1600N10ALZDKR-ND
N-Channel 100V 5.6A (Tc) 10.42W (Tc) Surface Mount SOT-223-4

N-Channel 100V 5.6A (Tc) 10.42W (Tc) Surface Mount SOT-223-4

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDT1600N10ALZ - 1038458-FDT1600N10ALZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDT1600N10ALZ
1038458-FDT1600N10ALZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDT1600N10ALZ 1038458-FDT1600N10ALZ
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038458-FDT1600N10AL Z Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 10.42W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223-4 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 5.6A (Tc) Gate-Source Threshold Voltage: 2.8V @ 250μA Max Gate Charge: 3.77nC @ 10V Max Input Capacitance: 225pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 160 mOhm @ 2.8A, 10V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient Quantity per package: 4k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038458-FDT1600N10ALZ
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 10.42W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223-4
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 5.6A (Tc)
Gate-Source Threshold Voltage: 2.8V @ 250μA
Max Gate Charge: 3.77nC @ 10V
Max Input Capacitance: 225pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 160 mOhm @ 2.8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Quantity per package: 4k pcs

Buy Now Datasheet
Mosfet, N-Ch, 100V, 5.6A, Sot-223-4; Transistor Polarity Onsemi - 46AC0813 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 5.6A, Sot-223-4; Transistor Polarity Onsemi
46AC0813
Mosfet, N-Ch, 100V, 5.6A, Sot-223-4; Transistor Polarity Onsemi 46AC0813
MOSFET, N-CH, 100V, 5.6A, SOT-223-4; Transistor Polarity:N Channel; Continuous Drain Current Id:5.6A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.121ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.8V; Power RoHS Compliant: Yes

MOSFET, N-CH, 100V, 5.6A, SOT-223-4; Transistor Polarity:N Channel; Continuous Drain Current Id:5.6A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.121ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.8V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - FDT1600N10ALZ - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDT1600N10ALZ
Single FETs, MOSFETs FDT1600N10ALZ
MOSFET N-CH 100V 5.6A SOT223-4

MOSFET N-CH 100V 5.6A SOT223-4

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDT1600N10ALZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDT1600N10ALZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDT1600N10ALZ
MOSFET N-CH 100V 5.6A SOT223-4

MOSFET N-CH 100V 5.6A SOT223-4

Supplier's Site
MOSFET 100V 160mOhm SOT223 GREEN EMC - 598-FDT1600N10ALZ - Utmel Electronic Limited
Hong Kong, China
MOSFET 100V 160mOhm SOT223 GREEN EMC
598-FDT1600N10ALZ
MOSFET 100V 160mOhm SOT223 GREEN EMC 598-FDT1600N10ALZ
MOSFET 100V 160mOhm SOT223 GREEN EMC

MOSFET 100V 160mOhm SOT223 GREEN EMC

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 100V 160mOhm SOT223 GREEN EMC

MOSFET 100V 160mOhm SOT223 GREEN EMC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-FDT1600N10ALZ 8648732P 8648732 FDT1600N10ALZCT-ND 1038458-FDT1600N10ALZ 46AC0813 FDT1600N10ALZ FDT1600N10ALZ 598-FDT1600N10ALZ FDT1600N10ALZ
Product Name 100V 160mOhm MOSFET Transistor MOSFETs MOSFETs Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDT1600N10ALZ Mosfet, N-Ch, 100V, 5.6A, Sot-223-4; Transistor Polarity Onsemi Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET 100V 160mOhm SOT223 GREEN EMC MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement Enhancement; ENHANCEMENT MODE
Transconductance 0.0107 kS
PD 10.42 milliwatts 10420 milliwatts 10420 milliwatts 10420 milliwatts
Package Type Reel SOT223; SOT-223 SOT223; Sot-223 SOT223; TO-261-4, TO-261AA SOT3; SOT-223-4 TO-3; SOT223 SOT223; TO-261-4, TO-261AA TO-261-4, TO-261AA
Unlock Full Specs
to access all available technical data

Similar Products