Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038457-FDSS2407
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 2.27W
Drain-Source Breakdown Voltage: 62V
Continuous Drain Current at 25°C: 3.3A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 4.3nC @ 5V
Max Input Capacitance: 300pF @ 15V
Maximum Rds On at Id,Vgs: 110 mOhm @ 3.3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
Mosfet Array 2 N-Channel (Dual) 62V 3.3A 2.27W Surface Mount 8-SOIC
Dual N-Ch MOSFET, 60V, 3.3A, 110mΩ, SOIC, Tape & Reel Product overview: FDSS2407 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 60V, 3.3A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 60V, 3.3A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDSS2407 can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 62V 3.3A 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1038457-FDSS2407 | FDSS2407TR-ND | 289-FDSS2407 | FDSS2407 | FDSS2407 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDSS2407 | FET, MOSFET Arrays | Dual 60V 3.3A SOIC MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | |||
| V(BR)DSS | 62 volts | ||||
| PD | 2270 milliwatts | 2270 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |