Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038443-FDS9958
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 900mW
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 2.9A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 23nC @ 10V
Max Input Capacitance: 1020pF @ 30V
Maximum Rds On at Id,Vgs: 105 mOhm @ 2.9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
MOSFETs -60V Dual P-Channel PowerTrench Product overview: FDS9958 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, -60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, -60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS9958 can be used for catalog matching and distributor lookup.
Mosfet Array 2 P-Channel (Dual) 60V 2.9A 900mW Surface Mount 8-SOIC
Mosfet Array 2 P-Channel (Dual) 60V 2.9A 900mW Surface Mount 8-SOIC
Mosfet Array 2 P-Channel (Dual) 60V 2.9A 900mW Surface Mount 8-SOIC
P CHANNEL MOSFET, -60V, SOIC, FULL REEL; Transistor Polarity:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:2.9A; On Resistance Rds(on):0.082ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes
MOSFET -60V Dual P-Channel PowerTrench
MOSFET 2P-CH 60V 2.9A 8-SO
MOSFET 2P-CH 60V 2.9A 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1038443-FDS9958 | 2088-FDS9958 | FDS9958CT-ND | 78M0965 | FDS9958 | FDS9958 | FDS9958 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS9958 | P-Channel Dual -60V MOSFET Transistor | FET, MOSFET Arrays | P Channel Mosfet, -60V, Soic, Full Reel; Transistor Polarity Onsemi | MOSFET | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel | P-Channel; 2 P-Channel (Dual) | |||
| V(BR)DSS | 60 volts | 60 volts | |||||
| PD | 900 milliwatts | 2 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||
| Package Type | SOT3; 8-SO | Reel | "8-SOIC (0.154"", 3.90mm Width)" | TO-3 | 8-SOIC (0.154", 3.90mm Width) |