onsemi P-Channel Dual -60V -2.9A MOSFET Transistor FDS9958-F085

Description
Dual P-Channel PowerTrench® MOSFET -60V, -2.9A, 105mΩ, SO 8L NB, 2500-REEL Product overview: FDS9958-F085 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, -60V, -2.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, -60V, -2.9A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDS9958-F085 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual P-Channel PowerTrench® MOSFET -60V, -2.9A, 105mΩ, SO 8L NB, 2500-REEL Product overview: FDS9958-F085 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, -60V, -2.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, -60V, -2.9A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDS9958-F085 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel Dual -60V -2.9A MOSFET Transistor
289-FDS9958-F085
P-Channel Dual -60V -2.9A MOSFET Transistor 289-FDS9958-F085
Dual P-Channel PowerTrench® MOSFET -60V, -2.9A, 105mΩ, SO 8L NB, 2500-REEL Product overview: FDS9958-F085 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, -60V, -2.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, -60V, -2.9A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDS9958-F085 can be used for catalog matching and distributor lookup.

Dual P-Channel PowerTrench® MOSFET -60V, -2.9A, 105mΩ, SO 8L NB, 2500-REEL Product overview: FDS9958-F085 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, -60V, -2.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, -60V, -2.9A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDS9958-F085 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS9958-F085 - 871694-FDS9958-F085 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS9958-F085
871694-FDS9958-F085
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS9958-F085 871694-FDS9958-F085
Manufacturer: ON Semiconductor Win Source Part Number: 871694-FDS9958-F085 Series: Automotive, AEC-Q101, PowerTrench® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Mosfet Array 2 P-Channel (Dual) 60V 2.9A 900mW Surface Mount 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: FDS99 Categories: Discrete Semiconductor Products Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: FDS9958_F085-ND, FDS9958-F085TR, FDS9958_F085TR-ND, FDS9958_F085CT-ND, FDS9958-F085CT, FDS9958-F085DKR, FDS9958_F085, FDS9958_F085DKR, FDS9958_F085TR, FDS9958_F085DKR-ND, FDS9958_F085CT

Manufacturer: ON Semiconductor
Win Source Part Number: 871694-FDS9958-F085
Series: Automotive, AEC-Q101, PowerTrench®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Mosfet Array 2 P-Channel (Dual) 60V 2.9A 900mW Surface Mount 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: FDS99
Categories: Discrete Semiconductor Products
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: FDS9958_F085-ND, FDS9958-F085TR, FDS9958_F085TR-ND, FDS9958_F085CT-ND, FDS9958-F085CT, FDS9958-F085DKR, FDS9958_F085, FDS9958_F085DKR, FDS9958_F085TR, FDS9958_F085DKR-ND, FDS9958_F085CT

Buy Now Datasheet
FET, MOSFET Arrays - FDS9958-F085TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDS9958-F085TR-ND
FET, MOSFET Arrays FDS9958-F085TR-ND
Mosfet Array 2 P-Channel (Dual) 60V 2.9A 900mW Surface Mount 8-SOIC

Mosfet Array 2 P-Channel (Dual) 60V 2.9A 900mW Surface Mount 8-SOIC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDS9958-F085 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDS9958-F085
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDS9958-F085
MOSFET 2P-CH 60V 2.9A 8SOIC

MOSFET 2P-CH 60V 2.9A 8SOIC

Supplier's Site
FET, MOSFET Arrays - FDS9958-F085 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
FDS9958-F085
FET, MOSFET Arrays FDS9958-F085
MOSFET 2P-CH 60V 2.9A 8-SOIC

MOSFET 2P-CH 60V 2.9A 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-FDS9958-F085 871694-FDS9958-F085 FDS9958-F085TR-ND FDS9958-F085 FDS9958-F085
Product Name P-Channel Dual -60V -2.9A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS9958-F085 FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays
Polarity P-Channel P-Channel; 2 P-Channel (Dual)
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; 8-SOIC "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154, 3.90mm Width) 8-SOIC (0.154", 3.90mm Width)
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data