Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016211-FDS9934C
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 900mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 6.5A, 5A
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 9nC @ 4.5V
Max Input Capacitance: 650pF @ 10V
Maximum Rds On at Id,Vgs: 30 mOhm @ 6.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
MOSFETs 20V Complementary PowerTrench Product overview: FDS9934C from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS9934C can be used for catalog matching and distributor lookup.
Mosfet Array N and P-Channel 20V 6.5A, 5A 900mW Surface Mount 8-SOIC
Mosfet Array N and P-Channel 20V 6.5A, 5A 900mW Surface Mount 8-SOIC
Mosfet Array N and P-Channel 20V 6.5A, 5A 900mW Surface Mount 8-SOIC
MOSFET 20V Complementary PowerTrench
MOSFET N/P-CH 20V 6.5A/5A 8SOIC
DUAL N/P CHANNEL MOSFET, 20V, SOIC; Transistor Polarity:Complementa
MOSFET, N/P CHANNEL, 20V, 6.5A, SOIC-8; Transistor Polarity:Complementa
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 016211-FDS9934C | 2088-FDS9934C | 8063680P | 1663212 | FDS9934CDKR-ND | FDS9934C | FDS9934C | 60J0609 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS9934C | 20V MOSFET Transistor | MOSFETs | MOSFETs | FET, MOSFET Arrays | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Dual N/p Channel Mosfet, 20V, Soic; Transistor Polarity Onsemi |
| Polarity | P-Channel | N-Channel; P-Channel | P-Channel | |||||
| V(BR)DSS | 20 volts | |||||||
| PD | 900 milliwatts | 2 milliwatts | ||||||
| TJ | -55 to 150 C (-67 to 302 F) | |||||||
| Package Type | SOT3; 8-SO | Reel | SOIC | Soic | "8-SOIC (0.154"", 3.90mm Width)" | TO-3 |