Mosfet Array 2 P-Channel (Dual) 20V 4.9A 900mW Surface Mount 8-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 101872-FDS9933BZ
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 900mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4.9A
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 15nC @ 4.5V
Max Input Capacitance: 985pF @ 10V
Maximum Rds On at Id,Vgs: 46 mOhm @ 4.9A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
-20V Dual P-Channel 2.5V Specified PowerTrench® MOSFET, SO 8L NB, 5000-TAPE REEL Product overview: FDS9933BZ from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, -20V, 2.5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, -20V, 2.5V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDS9933BZ can be used for catalog matching and distributor lookup.
Small Signal Field-Effect Transistor
MOSFET 2P-CH 20V 4.9A 8SOIC
MOSFET 2P-CH 20V 4.9A 8-SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF MOSFET Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FDS9933BZTR-ND | 101872-FDS9933BZ | 289-FDS9933BZ | FDS9933BZ | FDS9933BZ | FDS9933BZ |
| Product Name | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS9933BZ | P-Channel Dual -20V 2.5V MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays | |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | SOT3; 8-SO | SOP8 | 8-SOIC (0.154", 3.90mm Width) | ||
| Polarity | P-Channel | P-Channel | P-Channel; 2 P-Channel (Dual) | |||
| V(BR)DSS | 20 volts | 20 volts | ||||
| PD | 900 milliwatts | 900 milliwatts |