onsemi Dual -20V MOSFET Transistor FDS9933A

Description
MOSFETs SO-8 DUAL P-CH -20V Product overview: FDS9933A from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, -20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, -20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS9933A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs SO-8 DUAL P-CH -20V Product overview: FDS9933A from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, -20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, -20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS9933A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual -20V MOSFET Transistor
2088-FDS9933A
Dual -20V MOSFET Transistor 2088-FDS9933A
MOSFETs SO-8 DUAL P-CH -20V Product overview: FDS9933A from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, -20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, -20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS9933A can be used for catalog matching and distributor lookup.

MOSFETs SO-8 DUAL P-CH -20V Product overview: FDS9933A from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, -20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, -20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS9933A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS9933A - 016210-FDS9933A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS9933A
016210-FDS9933A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS9933A 016210-FDS9933A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016210-FDS9933A Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 900mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3.8A Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 10nC @ 4.5V Max Input Capacitance: 600pF @ 10V Maximum Rds On at Id,Vgs: 75 mOhm @ 3.8A, 4.5V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016210-FDS9933A
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 900mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3.8A
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 10nC @ 4.5V
Max Input Capacitance: 600pF @ 10V
Maximum Rds On at Id,Vgs: 75 mOhm @ 3.8A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
Quantity per package: 2,500

Buy Now Datasheet
FET, MOSFET Arrays - FDS9933ACT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDS9933ACT-ND
FET, MOSFET Arrays FDS9933ACT-ND
Mosfet Array 2 P-Channel (Dual) 20V 3.8A 900mW Surface Mount 8-SOIC

Mosfet Array 2 P-Channel (Dual) 20V 3.8A 900mW Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - FDS9933ADKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDS9933ADKR-ND
FET, MOSFET Arrays FDS9933ADKR-ND
Mosfet Array 2 P-Channel (Dual) 20V 3.8A 900mW Surface Mount 8-SOIC

Mosfet Array 2 P-Channel (Dual) 20V 3.8A 900mW Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - FDS9933ATR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDS9933ATR-ND
FET, MOSFET Arrays FDS9933ATR-ND
Mosfet Array 2 P-Channel (Dual) 20V 3.8A 900mW Surface Mount 8-SOIC

Mosfet Array 2 P-Channel (Dual) 20V 3.8A 900mW Surface Mount 8-SOIC

Buy Now Datasheet
Dual P Channel Mosfet, -20V, -3.8A, Soic; Transistor Polarity Onsemi - 38C7186 - Newark, An Avnet Company
Chicago, IL, United States
Dual P Channel Mosfet, -20V, -3.8A, Soic; Transistor Polarity Onsemi
38C7186
Dual P Channel Mosfet, -20V, -3.8A, Soic; Transistor Polarity Onsemi 38C7186
DUAL P CHANNEL MOSFET, -20V, -3.8A, SOIC; Transistor Polarity:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:3.8A; On Resistance Rds(on):0.075ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V RoHS Compliant: Yes

DUAL P CHANNEL MOSFET, -20V, -3.8A, SOIC; Transistor Polarity:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:3.8A; On Resistance Rds(on):0.075ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V RoHS Compliant: Yes

Supplier's Site
FET, MOSFET Arrays - FDS9933A - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
FDS9933A
FET, MOSFET Arrays FDS9933A
MOSFET 2P-CH 20V 3.8A 8SOIC

MOSFET 2P-CH 20V 3.8A 8SOIC

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDS9933A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDS9933A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDS9933A
MOSFET 2P-CH 20V 3.8A 8SOIC

MOSFET 2P-CH 20V 3.8A 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
FDS9933A
MOSFET FDS9933A
MOSFET SO-8 DUAL P-CH -20V

MOSFET SO-8 DUAL P-CH -20V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-FDS9933A 016210-FDS9933A FDS9933ACT-ND 38C7186 FDS9933A FDS9933A FDS9933A
Product Name Dual -20V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS9933A FET, MOSFET Arrays Dual P Channel Mosfet, -20V, -3.8A, Soic; Transistor Polarity Onsemi FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel P-Channel P-Channel; 2 P-Channel (Dual)
MOSFET Operating Mode Enhancement
Transconductance 0.0080 kS
PD 2 milliwatts 900 milliwatts
Package Type Reel SOT3; 8-SO "8-SOIC (0.154"", 3.90mm Width)" TO-3 8-SOIC (0.154", 3.90mm Width) 8-SOIC (0.154, 3.90mm Width)
Unlock Full Specs
to access all available technical data