onsemi Single FETs, MOSFETs FDS9435A

Description
P-Channel 30V 5.3A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
P-Channel 30V 5.3A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDS9435ATR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDS9435ATR-ND
Single FETs, MOSFETs FDS9435ATR-ND
P-Channel 30V 5.3A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

P-Channel 30V 5.3A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - FDS9435ADKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDS9435ADKR-ND
Single FETs, MOSFETs FDS9435ADKR-ND
P-Channel 30V 5.3A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

P-Channel 30V 5.3A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - FDS9435ACT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDS9435ACT-ND
Single FETs, MOSFETs FDS9435ACT-ND
P-Channel 30V 5.3A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

P-Channel 30V 5.3A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
MOSFETs - 6710750 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6710750
MOSFETs 6710750
MOSFET P-Channel 30V 5.3A SOIC8

MOSFET P-Channel 30V 5.3A SOIC8

Supplier's Site
MOSFETs - 6710750P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6710750P
MOSFETs 6710750P
MOSFET P-Channel 30V 5.3A SOIC8

MOSFET P-Channel 30V 5.3A SOIC8

Supplier's Site
MOSFETs - 1661790 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1661790
MOSFETs 1661790
MOSFET P-Channel 30V 5.3A SOIC8

MOSFET P-Channel 30V 5.3A SOIC8

Supplier's Site
Singapore, Singapore
-30V MOSFET Transistor
2088-FDS9435A
-30V MOSFET Transistor 2088-FDS9435A
MOSFETs SO-8 SGL P-CH -30V Product overview: FDS9435A from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS9435A can be used for catalog matching and distributor lookup.

MOSFETs SO-8 SGL P-CH -30V Product overview: FDS9435A from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS9435A can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS9435A - 007645-FDS9435A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS9435A
007645-FDS9435A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS9435A 007645-FDS9435A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 007645-FDS9435A Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 5.3A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 14nC @ 10V Max Input Capacitance: 528pF @ 15V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 50 mOhm @ 5.3A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 007645-FDS9435A
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 5.3A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 14nC @ 10V
Max Input Capacitance: 528pF @ 15V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 50 mOhm @ 5.3A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial
Quantity per package: 2,500

Buy Now Datasheet
P Channel Mosfet, -30V, 5.3A, Soic; Channel Type Onsemi - 38C7185 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -30V, 5.3A, Soic; Channel Type Onsemi
38C7185
P Channel Mosfet, -30V, 5.3A, Soic; Channel Type Onsemi 38C7185
P CHANNEL MOSFET, -30V, 5.3A, SOIC; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:5.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.7V RoHS Compliant: Yes

P CHANNEL MOSFET, -30V, 5.3A, SOIC; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:5.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.7V RoHS Compliant: Yes

Supplier's Site
Mosfet, Full Reel; Channel Type Onsemi - 88M3281 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Full Reel; Channel Type Onsemi
88M3281
Mosfet, Full Reel; Channel Type Onsemi 88M3281
MOSFET, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:5.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.7V; Power Dissipation:2.5W RoHS Compliant: Yes

MOSFET, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:5.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.7V; Power Dissipation:2.5W RoHS Compliant: Yes

Supplier's Site
Mosfet Transistor, P Channel, 5.3 A, 30 V, 0.042 Ohm, -10 V, -1.7 V Rohs Compliant Onsemi - 91K9832 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, P Channel, 5.3 A, 30 V, 0.042 Ohm, -10 V, -1.7 V Rohs Compliant Onsemi
91K9832
Mosfet Transistor, P Channel, 5.3 A, 30 V, 0.042 Ohm, -10 V, -1.7 V Rohs Compliant Onsemi 91K9832
MOSFET Transistor, P Channel, 5.3 A, 30 V, 0.042 ohm, -10 V, -1.7 V RoHS Compliant: Yes

MOSFET Transistor, P Channel, 5.3 A, 30 V, 0.042 ohm, -10 V, -1.7 V RoHS Compliant: Yes

Supplier's Site
MOSFET P-CH 30V 5.3A 8-SOIC - 598-FDS9435A - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 30V 5.3A 8-SOIC
598-FDS9435A
MOSFET P-CH 30V 5.3A 8-SOIC 598-FDS9435A
MOSFET P-CH 30V 5.3A 8-SOIC

MOSFET P-CH 30V 5.3A 8-SOIC

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDS9435A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDS9435A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDS9435A
MOSFET P-CH 30V 5.3A 8SOIC

MOSFET P-CH 30V 5.3A 8SOIC

Supplier's Site
Single FETs, MOSFETs - FDS9435A - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDS9435A
Single FETs, MOSFETs FDS9435A
MOSFET P-CH 30V 5.3A 8SOIC

MOSFET P-CH 30V 5.3A 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
FDS9435A
MOSFET FDS9435A
MOSFET SO-8 SGL P-CH -30V

MOSFET SO-8 SGL P-CH -30V

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDS9435ATR-ND 6710750 6710750P 2088-FDS9435A 007645-FDS9435A 38C7185 88M3281 91K9832 598-FDS9435A FDS9435A FDS9435A FDS9435A
Product Name Single FETs, MOSFETs MOSFETs MOSFETs -30V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS9435A P Channel Mosfet, -30V, 5.3A, Soic; Channel Type Onsemi Mosfet, Full Reel; Channel Type Onsemi Mosfet Transistor, P Channel, 5.3 A, 30 V, 0.042 Ohm, -10 V, -1.7 V Rohs Compliant Onsemi MOSFET P-CH 30V 5.3A 8-SOIC Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" Soic SOIC Reel SOT3; 8-SO TO-3 TO-3 TO-3 8-SOIC (0.154, 3.90mm Width) 8-SOIC (0.154", 3.90mm Width)
MOSFET Operating Mode Enhancement Enhancement Enhancement; ENHANCEMENT MODE
Number of units in IC 1 1
Transconductance 0.0100 kS
Unlock Full Specs
to access all available technical data