onsemi N-Channel 30V MOSFET Transistor FDS8984

Description
MOSFETs 30V N-Channel PowerTrench MOSFET Product overview: FDS8984 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS8984 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs 30V N-Channel PowerTrench MOSFET Product overview: FDS8984 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS8984 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 30V MOSFET Transistor
2088-FDS8984
N-Channel 30V MOSFET Transistor 2088-FDS8984
MOSFETs 30V N-Channel PowerTrench MOSFET Product overview: FDS8984 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS8984 can be used for catalog matching and distributor lookup.

MOSFETs 30V N-Channel PowerTrench MOSFET Product overview: FDS8984 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS8984 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS8984 - 016207-FDS8984 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS8984
016207-FDS8984
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS8984 016207-FDS8984
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016207-FDS8984 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 1.6W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 7A Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 13nC @ 10V Max Input Capacitance: 635pF @ 15V Maximum Rds On at Id,Vgs: 23 mOhm @ 7A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016207-FDS8984
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 1.6W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 7A
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 13nC @ 10V
Max Input Capacitance: 635pF @ 15V
Maximum Rds On at Id,Vgs: 23 mOhm @ 7A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management
Quantity per package: 2,500

Buy Now Datasheet
FET, MOSFET Arrays - FDS8984CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDS8984CT-ND
FET, MOSFET Arrays FDS8984CT-ND
Mosfet Array 2 N-Channel (Dual) 30V 7A 1.6W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 30V 7A 1.6W Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - FDS8984TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDS8984TR-ND
FET, MOSFET Arrays FDS8984TR-ND
Mosfet Array 2 N-Channel (Dual) 30V 7A 1.6W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 30V 7A 1.6W Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - FDS8984DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDS8984DKR-ND
FET, MOSFET Arrays FDS8984DKR-ND
Mosfet Array 2 N-Channel (Dual) 30V 7A 1.6W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 30V 7A 1.6W Surface Mount 8-SOIC

Buy Now Datasheet
MOSFETs - 6710753 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6710753
MOSFETs 6710753
MOSFET N-Channel 30V 7A SOIC8

MOSFET N-Channel 30V 7A SOIC8

Supplier's Site
MOSFETs - 6710753P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6710753P
MOSFETs 6710753P
MOSFET N-Channel 30V 7A SOIC8

MOSFET N-Channel 30V 7A SOIC8

Supplier's Site
MOSFETs - 1662448 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1662448
MOSFETs 1662448
MOSFET N-Channel 30V 7A SOIC8

MOSFET N-Channel 30V 7A SOIC8

Supplier's Site
FET, MOSFET Arrays - FDS8984 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
FDS8984
FET, MOSFET Arrays FDS8984
MOSFET 2N-CH 30V 7A 8SOIC

MOSFET 2N-CH 30V 7A 8SOIC

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDS8984 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDS8984
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDS8984
MOSFET 2N-CH 30V 7A 8SOIC

MOSFET 2N-CH 30V 7A 8SOIC

Supplier's Site
Dual N Channel Mosfet, 30V, 7A, Soic; Transistor Polarity Onsemi - 15R3437 - Newark, An Avnet Company
Chicago, IL, United States
Dual N Channel Mosfet, 30V, 7A, Soic; Transistor Polarity Onsemi
15R3437
Dual N Channel Mosfet, 30V, 7A, Soic; Transistor Polarity Onsemi 15R3437
DUAL N CHANNEL MOSFET, 30V, 7A, SOIC; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:7A; On Resistance Rds(on):0.019ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

DUAL N CHANNEL MOSFET, 30V, 7A, SOIC; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:7A; On Resistance Rds(on):0.019ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

Supplier's Site
Dual N Channel Mosfet, 30V, 7A, Soic, Full Reel; Transistor Polarity Onsemi - 86K1399 - Newark, An Avnet Company
Chicago, IL, United States
Dual N Channel Mosfet, 30V, 7A, Soic, Full Reel; Transistor Polarity Onsemi
86K1399
Dual N Channel Mosfet, 30V, 7A, Soic, Full Reel; Transistor Polarity Onsemi 86K1399
DUAL N CHANNEL MOSFET, 30V, 7A, SOIC, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:7A; On Resistance Rds(on):0.019ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10VRoHS Compliant: Yes

DUAL N CHANNEL MOSFET, 30V, 7A, SOIC, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:7A; On Resistance Rds(on):0.019ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10VRoHS Compliant: Yes

Supplier's Site
Mosfet, Dual N-Ch, 30V, 7A, Soic-8; Transistor Polarity Onsemi - 56AC5434 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 30V, 7A, Soic-8; Transistor Polarity Onsemi
56AC5434
Mosfet, Dual N-Ch, 30V, 7A, Soic-8; Transistor Polarity Onsemi 56AC5434
MOSFET, DUAL N-CH, 30V, 7A, SOIC-8; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:7A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.019ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

MOSFET, DUAL N-CH, 30V, 7A, SOIC-8; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:7A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.019ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
FDS8984
MOSFET FDS8984
MOSFET 30V N-Channel PowerTrench MOSFET

MOSFET 30V N-Channel PowerTrench MOSFET

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
FDS8984
Triode/MOS Tube/Transistor >> MOSFETs FDS8984
30V 7A 1.6W 23mΩ@10V,7A 2.5V@250uA 2 N-Channel SOP-8 MOSFETs ROHS

30V 7A 1.6W 23mΩ@10V,7A 2.5V@250uA 2 N-Channel SOP-8 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-FDS8984 016207-FDS8984 FDS8984CT-ND 6710753 6710753P FDS8984 FDS8984 15R3437 56AC5434 FDS8984 FDS8984
Product Name N-Channel 30V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS8984 FET, MOSFET Arrays MOSFETs MOSFETs FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs Dual N Channel Mosfet, 30V, 7A, Soic; Transistor Polarity Onsemi Mosfet, Dual N-Ch, 30V, 7A, Soic-8; Transistor Polarity Onsemi MOSFET Triode/MOS Tube/Transistor >> MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; 2 N-Channel (Dual) N-Channel N-Channel
MOSFET Operating Mode Enhancement Enhancement
PD 1.6 milliwatts 1600 milliwatts 1600 milliwatts
Package Type Reel SOT3; 8-SO "8-SOIC (0.154"", 3.90mm Width)" Soic SOIC 8-SOIC (0.154", 3.90mm Width) TO-3 TO-3
Packing Method Reel Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data