Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038438-FDS8984_F085
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 1.6W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 7A
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 13nC @ 10V
Max Input Capacitance: 635pF @ 15V
Maximum Rds On at Id,Vgs: 23 mOhm @ 7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
MOSFET 2N-CH 30V 7A 8-SOIC Product overview: FDS8984_F085 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7A, SOIC, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FDS8984_F085 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1038438-FDS8984_F085 | 285-FDS8984_F085 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS8984_F085 | 30V 7A SOIC MOSFET Transistor |
| Polarity | N-Channel | |
| V(BR)DSS | 30 volts | |
| PD | 1600 milliwatts | 1600 milliwatts |